Microchip Technology, Inc. Integrated Circuits (ICs) - PMIC - Current Regulation/Management U4793B-MFP

Description
Win Source Part Number: 960423-U4793B-MFP Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 5,600 Mounting: SMD (SMT) Current - Output: 20mA Voltage - Input: 9V ~ 15V Function: Current Monitor Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: U4793B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote
Description
Win Source Part Number: 960423-U4793B-MFP Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 5,600 Mounting: SMD (SMT) Current - Output: 20mA Voltage - Input: 9V ~ 15V Function: Current Monitor Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: U4793B Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Current Regulation/Management - 960423-U4793B-MFP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Current Regulation/Management
960423-U4793B-MFP
Integrated Circuits (ICs) - PMIC - Current Regulation/Management 960423-U4793B-MFP
Win Source Part Number: 960423-U4793B-MFP Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Managemen t Package: Tube Standard Package: 5,600 Mounting: SMD (SMT) Current - Output: 20mA Voltage - Input: 9V ~ 15V Function: Current Monitor Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: U4793B Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 960423-U4793B-MFP
Category: Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Package: Tube
Standard Package: 5,600
Mounting: SMD (SMT)
Current - Output: 20mA
Voltage - Input: 9V ~ 15V
Function: Current Monitor
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: U4793B
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Current Regulation/Management - U4793B-MFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Current Regulation/Management
U4793B-MFP
Current Regulation/Management U4793B-MFP
Current Monitor Regulator 20mA 8-SOIC

Current Monitor Regulator 20mA 8-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 960423-U4793B-MFP U4793B-MFP
Product Name Integrated Circuits (ICs) - PMIC - Current Regulation/Management Current Regulation/Management
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1658507 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - ACT5830QJCGN-T - 170784-ACT5830QJCGN-T - Win Source Electronics
Specs
Output Options Inverting
IQ 450 µA
Supply Voltage 2.6 to 5.5 volts
View Details
PMIC - Supervisors - ADM1813-5ART-REEL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details