Microchip Technology, Inc. RF Misc ICs and Modules - U4285BM-MFS U4285BM-MFS

Description
Manufacturer: Microchip Technology Win Source Part Number: 798612-U4285BM-MFS Packaging: Tube Package: 20-LSSOP (0.173", 4.40mm Width) Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4285 Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): U4285BM-MFSG3; ATR4285-TKSY; ATR4285-TKQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798612-U4285BM-MFS Packaging: Tube Package: 20-LSSOP (0.173", 4.40mm Width) Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4285 Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): U4285BM-MFSG3; ATR4285-TKSY; ATR4285-TKQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - U4285BM-MFS - 798612-U4285BM-MFS - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - U4285BM-MFS
798612-U4285BM-MFS
RF Misc ICs and Modules - U4285BM-MFS 798612-U4285BM-MFS
Manufacturer: Microchip Technology Win Source Part Number: 798612-U4285BM-MFS Packaging: Tube Package: 20-LSSOP (0.173", 4.40mm Width) Function: AM/FM PLL RF Type: AM, FM Part Status: Obsolete(EOL) Family Name: U4285 Categories: RF/IF and RFID Manufacturer Package: 20-SSO Alternative Parts (Cross-Reference): U4285BM-MFSG3; ATR4285-TKSY; ATR4285-TKQY; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 798612-U4285BM-MFS
Packaging: Tube
Package: 20-LSSOP (0.173", 4.40mm Width)
Function: AM/FM PLL
RF Type: AM, FM
Part Status: Obsolete(EOL)
Family Name: U4285
Categories: RF/IF and RFID
Manufacturer Package: 20-SSO
Alternative Parts (Cross-Reference): U4285BM-MFSG3; ATR4285-TKSY; ATR4285-TKQY;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 798612-U4285BM-MFS
Product Name RF Misc ICs and Modules - U4285BM-MFS
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-105 5315TC-105XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details