Manufacturer: Microchip Technology
Win Source Part Number: 1115153-U4256BM-NFSG
Packaging: Reel - TR
Frequency: 15MHz
RF Type: AM, FM
Secondary Attributes: Up Converter
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Purpose: Frequency Synthesizer
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 1115153-U4256BM-NFSG3 |
| Product Name | RF Misc ICs and Modules - U4256BM-NFSG3 |
| Frequency | 1.50E7 Hz |