Microchip Technology, Inc. RF Receivers - U4255BM-MFN U4255BM-MFN

Description
Manufacturer: Microchip Technology Win Source Part Number: 798611-U4255BM-MFN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-SOP (0.291", 7.40mm Width) Applications: AM/FM Radio Receiver Frequency: 70MHz ~ 160MHz Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 50mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: U4255BM-M Categories: RF/IF and RFID Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U4255BM-MFNG3; ATR4258-ILSH; ATR4255-ILSH; ATR4255-ILQH; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798611-U4255BM-MFN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-SOP (0.291", 7.40mm Width) Applications: AM/FM Radio Receiver Frequency: 70MHz ~ 160MHz Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 50mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: U4255BM-M Categories: RF/IF and RFID Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U4255BM-MFNG3; ATR4258-ILSH; ATR4255-ILSH; ATR4255-ILQH; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - U4255BM-MFN - 798611-U4255BM-MFN - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - U4255BM-MFN
798611-U4255BM-MFN
RF Receivers - U4255BM-MFN 798611-U4255BM-MFN
Manufacturer: Microchip Technology Win Source Part Number: 798611-U4255BM-MFN Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 44-SOP (0.291", 7.40mm Width) Applications: AM/FM Radio Receiver Frequency: 70MHz ~ 160MHz Operating Supply Voltage: 7.5 V ~ 10 V Data Interface: PCB, Surface Mount Modulation or Protocol: AM, FM Current - Receiving: 50mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete(EOL) Family Name: U4255BM-M Categories: RF/IF and RFID Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U4255BM-MFNG3; ATR4258-ILSH; ATR4255-ILSH; ATR4255-ILQH; Introduction Date: May 02, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798611-U4255BM-MFN
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 44-SOP (0.291", 7.40mm Width)
Applications: AM/FM Radio Receiver
Frequency: 70MHz ~ 160MHz
Operating Supply Voltage: 7.5 V ~ 10 V
Data Interface: PCB, Surface Mount
Modulation or Protocol: AM, FM
Current - Receiving: 50mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete(EOL)
Family Name: U4255BM-M
Categories: RF/IF and RFID
Manufacturer Package: 44-SSO
Alternative Parts (Cross-Reference): U4255BM-MFNG3; ATR4258-ILSH; ATR4255-ILSH; ATR4255-ILQH;
Introduction Date: May 02, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
70MHZ 160MHZ Rf Receiver - 870-U4255BM-MFN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
70MHZ 160MHZ Rf Receiver
870-U4255BM-MFN
70MHZ 160MHZ Rf Receiver 870-U4255BM-MFN
RF RCVR AM/FM 70MHZ-160MHZ 44SSO Product overview: U4255BM-MFN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ, 160MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 70MHZ, 160MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U4255BM-MFN can be used for catalog matching and distributor lookup.

RF RCVR AM/FM 70MHZ-160MHZ 44SSO Product overview: U4255BM-MFN from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70MHZ, 160MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 70MHZ, 160MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U4255BM-MFN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - U4255BM-MFN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
U4255BM-MFN
RF and Wireless - RF Receivers U4255BM-MFN
RF RCVR AM/FM 70MHZ-160MHZ 44SSO

RF RCVR AM/FM 70MHZ-160MHZ 44SSO

Supplier's Site
RF Receivers - U4255BM-MFN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
U4255BM-MFN
RF Receivers U4255BM-MFN
- RF Receiver AM, FM 70MHz ~ 160MHz PCB, Surface Mount 44-SSO

- RF Receiver AM, FM 70MHz ~ 160MHz PCB, Surface Mount 44-SSO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number 798611-U4255BM-MFN 870-U4255BM-MFN U4255BM-MFN U4255BM-MFN
Product Name RF Receivers - U4255BM-MFN 70MHZ 160MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 70 to 160 MHz 70 to 160 MHz 70 to 160 MHz
Supply Voltage 7.5 to 10 volts 10 to 7.5 volts 7.5 to 10 volts
Applications AM/FM Radio Receiver AM/FM Radio Receiver
Package Type Tube Surface Mount; Surface Mount Surface Mount; 44-BSOP (0.295\", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Wireless Receiver - RF Rx EN868-4W - steute
Specs
Package Type Rack mount
Features LED Indicators
Operating Frequency 868 MHz
View Details
Digital Receiver - EDR-09E2A-00 - Emhiser Research, Inc.
Emhiser Research, Inc.
Specs
Applications Military / Defense
Package Type Mounting Holes
Communication Interface TTL
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details