Microchip Technology, Inc. RF Misc ICs and Modules - U4254BM-MFP U4254BM-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115151-U4254BM-MFP Packaging: Tube/Rail RF Type: Broadcast Radio Secondary Attributes: AM/FM Antenna Impedance Matching Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115151-U4254BM-MFP Packaging: Tube/Rail RF Type: Broadcast Radio Secondary Attributes: AM/FM Antenna Impedance Matching Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - U4254BM-MFP - 1115151-U4254BM-MFP - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - U4254BM-MFP
1115151-U4254BM-MFP
RF Misc ICs and Modules - U4254BM-MFP 1115151-U4254BM-MFP
Manufacturer: Microchip Technology Win Source Part Number: 1115151-U4254BM-MFP Packaging: Tube/Rail RF Type: Broadcast Radio Secondary Attributes: AM/FM Antenna Impedance Matching Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1115151-U4254BM-MFP
Packaging: Tube/Rail
RF Type: Broadcast Radio
Secondary Attributes: AM/FM Antenna Impedance Matching
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
RF Misc ICs and Modules - U4254BM-MFP - 111988-U4254BM-MFP - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - U4254BM-MFP
111988-U4254BM-MFP
RF Misc ICs and Modules - U4254BM-MFP 111988-U4254BM-MFP
Manufacturer: Microchip Technology Win Source Part Number: 111988-U4254BM-MFP Packaging: Tube/Rail RF Type: Broadcast Radio Secondary Attributes: AM/FM Antenna Impedance Matching Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 16-SOIC (0.154", 3.90mm Width) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 111988-U4254BM-MFP
Packaging: Tube/Rail
RF Type: Broadcast Radio
Secondary Attributes: AM/FM Antenna Impedance Matching
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 16-SOIC (0.154", 3.90mm Width)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1115151-U4254BM-MFP
Product Name RF Misc ICs and Modules - U4254BM-MFP
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-415 4308RV-415XJLD , 4308RV-415XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF Transceiver ICs - AS3940-BQFT-5K - 911710-AS3940-BQFT-5K - Win Source Electronics
Specs
RFID Product Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC1024-MV110 - LEGIC Identsystems
Specs
Frequency 1.36E7 Hz
Memory 7552 bits
Reading Speed 26.48 kbps
View Details