Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Telecom U4091BM-RFNG3Y 19

Description
Win Source Part Number: 1315850-U4091BM-RFNG 3Y 19 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900 mW Function: Telephone Audio Processor Voltage - Supply: 3.1V ~ 3.5V Package / Case: 44-BSOP (0.295", 7.50mm Width) Supplier Device Package: 44-SSO Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: U4091B Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1315850-U4091BM-RFNG 3Y 19 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900 mW Function: Telephone Audio Processor Voltage - Supply: 3.1V ~ 3.5V Package / Case: 44-BSOP (0.295", 7.50mm Width) Supplier Device Package: 44-SSO Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: U4091B Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Telecom - 1315850-U4091BM-RFNG3Y 19 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1315850-U4091BM-RFNG3Y 19
Integrated Circuits (ICs) - Interface - Telecom 1315850-U4091BM-RFNG3Y 19
Win Source Part Number: 1315850-U4091BM-RFNG 3Y 19 Category: Integrated Circuits (ICs)>Interface - Telecom Package: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900 mW Function: Telephone Audio Processor Voltage - Supply: 3.1V ~ 3.5V Package / Case: 44-BSOP (0.295", 7.50mm Width) Supplier Device Package: 44-SSO Temperature Range - Operating: -25°C ~ 75°C ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: U4091B Product Status: Obsolete

Win Source Part Number: 1315850-U4091BM-RFNG3Y 19
Category: Integrated Circuits (ICs)>Interface - Telecom
Package: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 900 mW
Function: Telephone Audio Processor
Voltage - Supply: 3.1V ~ 3.5V
Package / Case: 44-BSOP (0.295", 7.50mm Width)
Supplier Device Package: 44-SSO
Temperature Range - Operating: -25°C ~ 75°C
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: U4091B
Product Status: Obsolete

Buy Now
Interface Transceiver IC - 702-U4091BM-RFNG3Y 19 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-U4091BM-RFNG3Y 19
Interface Transceiver IC 702-U4091BM-RFNG3Y 19
IC TELECOM INTERFACE 44SSO Product overview: U4091BM-RFNG3Y 19 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4091BM-RFNG3Y 19 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44SSO Product overview: U4091BM-RFNG3Y 19 from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4091BM-RFNG3Y 19 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - U4091BM-RFNG3Y 19 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
U4091BM-RFNG3Y 19
Integrated Circuits (ICs) - Interface - Telecom U4091BM-RFNG3Y 19
IC TELECOM INTERFACE 44SSO

IC TELECOM INTERFACE 44SSO

Supplier's Site
Telecom - U4091BM-RFNG3Y 19 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Telephone Audio Processor 44-SSO

Telecom IC Telephone Audio Processor 44-SSO

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1315850-U4091BM-RFNG3Y 19 702-U4091BM-RFNG3Y 19 U4091BM-RFNG3Y 19 U4091BM-RFNG3Y 19
Product Name Integrated Circuits (ICs) - Interface - Telecom Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data