IC TELECOM INTERFACE 28SO Product overview: U4082B-MFLG3G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U4082B-MFLG3G can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 051543-U4082B-MFLG3G
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 520W
Includes: Background Noise Monitor, Chip Disable, Dial Tone Detection, MUTE
Family Name: U4082B
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 60°C
Case / Package: 28-SO
Purpose: Voice-Switched Speakerphone
Supply Voltage - Operating: 3.5 V to 6.5 V
Operating Supply Current: 5.5mA
Alternative Parts (Cross-Reference): U4082B-MFL; U4082B-MFLG;
Introduction Date: September 13, 1996
ECCN: 5A991.g
Country of Origin: Germany, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC TELECOM INTERFACE 28SO
Telecom IC Voice-Switched Speakerphone 28-SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 702-U4082B-MFLG3G | 051543-U4082B-MFLG3G | U4082B-MFLG3G | U4082B-MFLG3G | U4082B-MFLG3G |
| Product Name | Interface Transceiver IC | Interface - Interface - Telecom - U4082B-MFLG3G | Telecom | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Transceiver | Sensor Interface |