Atmel Corporation Interface - Interface - Telecom - U4037B-NFLG3 U4037B-NFLG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 051542-U4037B-NFLG3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 520W Includes: DTMF, Ear Protection, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 24-SO Purpose: Speech and Ringer Circuit Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 051542-U4037B-NFLG3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 520W Includes: DTMF, Ear Protection, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 24-SO Purpose: Speech and Ringer Circuit Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - U4037B-NFLG3 - 051542-U4037B-NFLG3 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U4037B-NFLG3
051542-U4037B-NFLG3
Interface - Interface - Telecom - U4037B-NFLG3 051542-U4037B-NFLG3
Manufacturer: Microchip Technology Win Source Part Number: 051542-U4037B-NFLG3 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 520W Includes: DTMF, Ear Protection, MUTE Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 24-SO Purpose: Speech and Ringer Circuit Supply Voltage - Operating: 3.1 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 051542-U4037B-NFLG3
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 520W
Includes: DTMF, Ear Protection, MUTE
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 24-SO
Purpose: Speech and Ringer Circuit
Supply Voltage - Operating: 3.1 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 051542-U4037B-NFLG3
Product Name Interface - Interface - Telecom - U4037B-NFLG3
Supply Voltage Other; 3.1 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Integrated Circuits (ICs) - Logic - Specialty Logic - 54F385DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Interface adapters - 857-981 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Dual Interface Transceiver IC - 704-54ACT244/B2A - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -55 C (-67 F)
View Details
2 suppliers