Microchip Technology, Inc. Interface - Interface - Telecom - U3761MB-XFNG3G U3761MB-XFNG3G

Description
Manufacturer: Microchip Technology Win Source Part Number: 043403-U3761MB-XFNG3 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Universal Telephone Circuit Operating Supply Current: 3.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 043403-U3761MB-XFNG3 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Universal Telephone Circuit Operating Supply Current: 3.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - U3761MB-XFNG3G - 043403-U3761MB-XFNG3G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U3761MB-XFNG3G
043403-U3761MB-XFNG3G
Interface - Interface - Telecom - U3761MB-XFNG3G 043403-U3761MB-XFNG3G
Manufacturer: Microchip Technology Win Source Part Number: 043403-U3761MB-XFNG3 G Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Power (Watts): 900mW Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 75°C Case / Package: 44-SSO Purpose: Universal Telephone Circuit Operating Supply Current: 3.8mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 043403-U3761MB-XFNG3G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Power (Watts): 900mW
Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 75°C
Case / Package: 44-SSO
Purpose: Universal Telephone Circuit
Operating Supply Current: 3.8mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now
Interface Transceiver IC - 702-U3761MB-XFNG3G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-U3761MB-XFNG3G
Interface Transceiver IC 702-U3761MB-XFNG3G
IC TELECOM INTERFACE 44SSO Product overview: U3761MB-XFNG3G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U3761MB-XFNG3G can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44SSO Product overview: U3761MB-XFNG3G from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U3761MB-XFNG3G can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Interface - Telecom - U3761MB-XFNG3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
U3761MB-XFNG3G
Integrated Circuits (ICs) - Interface - Telecom U3761MB-XFNG3G
IC TELECOM INTERFACE 44SSO

IC TELECOM INTERFACE 44SSO

Supplier's Site
Telecom - U3761MB-XFNG3G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Universal Telephone Circuit 44-SSO

Telecom IC Universal Telephone Circuit 44-SSO

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 043403-U3761MB-XFNG3G 702-U3761MB-XFNG3G U3761MB-XFNG3G U3761MB-XFNG3G
Product Name Interface - Interface - Telecom - U3761MB-XFNG3G Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Operating Temperature -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Multiprotocol Transceivers - 1897934 - RS Components, Ltd.
Specs
Technology RS232; RS422; RS485; Microwire™; Eia/tia-233, eia/tia-485, rs-232, rs-422, rs-485
Device Type Transceiver; UART
Features RoHS
View Details
SN55113 Dual Differential Line Driver - 5962-8874401FA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
Hex unbuffered inverter - 74AHCU04D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers