Microchip Technology, Inc. Interface - Interface - Telecom - U3761MB-XFNG U3761MB-XFNG

Description
Manufacturer: Microchip Technology Win Source Part Number: 798607-U3761MB-XFNG Packaging: Tube Operating Temperature Range: -25°C ~ 75°C Package: 44-SOP (0.291", 7.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 900mW Function: Universal Telephone Circuit Part Status: Obsolete(EOL) Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Family Name: U3761MB-X Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U3761MB-XFNG3G; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 798607-U3761MB-XFNG Packaging: Tube Operating Temperature Range: -25°C ~ 75°C Package: 44-SOP (0.291", 7.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 900mW Function: Universal Telephone Circuit Part Status: Obsolete(EOL) Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Family Name: U3761MB-X Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U3761MB-XFNG3G; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - U3761MB-XFNG - 798607-U3761MB-XFNG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - U3761MB-XFNG
798607-U3761MB-XFNG
Interface - Interface - Telecom - U3761MB-XFNG 798607-U3761MB-XFNG
Manufacturer: Microchip Technology Win Source Part Number: 798607-U3761MB-XFNG Packaging: Tube Operating Temperature Range: -25°C ~ 75°C Package: 44-SOP (0.291", 7.40mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 900mW Function: Universal Telephone Circuit Part Status: Obsolete(EOL) Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier Family Name: U3761MB-X Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8mA Manufacturer Package: 44-SSO Alternative Parts (Cross-Reference): U3761MB-XFNG3G; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 798607-U3761MB-XFNG
Packaging: Tube
Operating Temperature Range: -25°C ~ 75°C
Package: 44-SOP (0.291", 7.40mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 900mW
Function: Universal Telephone Circuit
Part Status: Obsolete(EOL)
Includes: Ceramic Resonator, Loop Interrupt Detection, MUTE, Notice Function, Optical Indication, Pause Function, Receiving Amplifier
Family Name: U3761MB-X
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8mA
Manufacturer Package: 44-SSO
Alternative Parts (Cross-Reference): U3761MB-XFNG3G;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Interface Transceiver IC - 702-U3761MB-XFNG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-U3761MB-XFNG
Interface Transceiver IC 702-U3761MB-XFNG
IC TELECOM INTERFACE 44SSO Product overview: U3761MB-XFNG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U3761MB-XFNG can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 44SSO Product overview: U3761MB-XFNG from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-U3761MB-XFNG can be used for catalog matching and distributor lookup.

Supplier's Site
Telecom - U3761MB-XFNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Universal Telephone Circuit 44-SSO

Telecom IC Universal Telephone Circuit 44-SSO

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - U3761MB-XFNG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
U3761MB-XFNG
Integrated Circuits (ICs) - Interface - Telecom U3761MB-XFNG
IC TELECOM INTERFACE 44SSO

IC TELECOM INTERFACE 44SSO

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 798607-U3761MB-XFNG 702-U3761MB-XFNG U3761MB-XFNG U3761MB-XFNG
Product Name Interface - Interface - Telecom - U3761MB-XFNG Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Operating Temperature -25 to 75 C (-13 to 167 F) -25 C (-13 F) -25 to 75 C (-13 to 167 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55LBC175 Quadruple Low-Power Differential Line Receiver - 5962-9076603QEA - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 0 #
View Details
Line Interface ICs - 1907298P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 5962-8962902LX - Lingto Electronic Limited
Specs
Technology Bus
Device Type Sensor Interface
Package Type DIP; 24-CDIP
View Details