Microchip Technology, Inc. RF Receivers - U3741BM-P3FLG3 U3741BM-P3FLG3

Description
Manufacturer: Microchip Technology Win Source Part Number: U3741BM-P3FLG3-38477 2 Packaging: Reel Applications: RKE, Remote Control Systems Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 8.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 5.5 V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C Case: 20-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: U3741BM-P3FLG3-38477 2 Packaging: Reel Applications: RKE, Remote Control Systems Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 8.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 5.5 V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C Case: 20-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - U3741BM-P3FLG3 - U3741BM-P3FLG3-384772 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - U3741BM-P3FLG3
U3741BM-P3FLG3-384772
RF Receivers - U3741BM-P3FLG3 U3741BM-P3FLG3-384772
Manufacturer: Microchip Technology Win Source Part Number: U3741BM-P3FLG3-38477 2 Packaging: Reel Applications: RKE, Remote Control Systems Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Data Rate (Max): 10 kBaud Modulation or Protocol: ASK, FSK Current - Receiving: 8.2mA Antenna Connector: PCB, Surface Mount Part Status: Obsolete Categories: RF/IF and RFID Voltage - Supply: 4.5 V ~ 5.5 V Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 105°C Case: 20-SOIC (0.295", 7.50mm Width) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: U3741BM-P3FLG3-384772
Packaging: Reel
Applications: RKE, Remote Control Systems
Frequency: 300MHz ~ 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Data Rate (Max): 10 kBaud
Modulation or Protocol: ASK, FSK
Current - Receiving: 8.2mA
Antenna Connector: PCB, Surface Mount
Part Status: Obsolete
Categories: RF/IF and RFID
Voltage - Supply: 4.5 V ~ 5.5 V
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 105°C
Case: 20-SOIC (0.295", 7.50mm Width)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
450MHZ Rf Receiver - 870-U3741BM-P3FLG3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Receiver
870-U3741BM-P3FLG3
450MHZ Rf Receiver 870-U3741BM-P3FLG3
RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P3FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P3FLG3 can be used for catalog matching and distributor lookup.

RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P3FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P3FLG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF and Wireless - RF Receivers - U3741BM-P3FLG3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Receivers
U3741BM-P3FLG3
RF and Wireless - RF Receivers U3741BM-P3FLG3
RF RX ASK/FSK 300-450MHZ 20SOIC

RF RX ASK/FSK 300-450MHZ 20SOIC

Supplier's Site
RF Receivers - U3741BM-P3FLG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
U3741BM-P3FLG3
RF Receivers U3741BM-P3FLG3
- RF Receiver ASK, FSK 300MHz ~ 450MHz -109dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -109dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers RF Receivers
Product Number U3741BM-P3FLG3-384772 870-U3741BM-P3FLG3 U3741BM-P3FLG3 U3741BM-P3FLG3
Product Name RF Receivers - U3741BM-P3FLG3 450MHZ Rf Receiver RF and Wireless - RF Receivers RF Receivers
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Sensitivity -109 dBm -109 dBm -109 dBm
Operating Frequency 300 to 450 MHz 300 to 450 MHz 300 to 450 MHz
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts 4.5 to 5.5 volts
Applications RKE, Remote Control Systems RKE, Remote Control Systems
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - DS36277TM/NOPB - 869572-DS36277TM/NOPB - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
RTM Series Monopulse Receiver - RTM-35020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 350 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details