Microchip Technology, Inc. 450MHZ Rf Receiver U3741BM-P2FLG3

Description
UHF ASK RECEIVER IC | RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P2FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P2FLG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
UHF ASK RECEIVER IC | RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P2FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P2FLG3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
450MHZ Rf Receiver - 870-U3741BM-P2FLG3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
450MHZ Rf Receiver
870-U3741BM-P2FLG3
450MHZ Rf Receiver 870-U3741BM-P2FLG3
UHF ASK RECEIVER IC | RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P2FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P2FLG3 can be used for catalog matching and distributor lookup.

UHF ASK RECEIVER IC | RF RX ASK/FSK 300-450MHZ 20SOIC Product overview: U3741BM-P2FLG3 from Microchip Technology is a Rf Receiver for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450MHZ. Search-friendly keywords include Rf Receiver, RF Receivers, electronic component, datasheet, replacement part, 450MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 870-U3741BM-P2FLG3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Receivers - U3741BM-P2FLG3 - 1275328-U3741BM-P2FLG3 - Win Source Electronics
Laguna Hills, CA, United States
RF Receivers - U3741BM-P2FLG3
1275328-U3741BM-P2FLG3
RF Receivers - U3741BM-P2FLG3 1275328-U3741BM-P2FLG3
Manufacturer: Microchip Technology Win Source Part Number: 1275328-U3741BM-P2FL G3 Packaging: Tape and Reel Applications: RKE, Remote Control Systems Frequency: 300MHz ~ 450MHz Data Interface: PCB, Surface Mount Sensitivity: -109dBm Modulation or Protocol: ASK, FSK Antenna Connector: PCB, Surface Mount Categories: RF/IF and RFID Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-SOIC Data Rate (Maximum): 10kBaud Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V Receiving Current: 8.2mA

Manufacturer: Microchip Technology
Win Source Part Number: 1275328-U3741BM-P2FLG3
Packaging: Tape and Reel
Applications: RKE, Remote Control Systems
Frequency: 300MHz ~ 450MHz
Data Interface: PCB, Surface Mount
Sensitivity: -109dBm
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Categories: RF/IF and RFID
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 20-SOIC
Data Rate (Maximum): 10kBaud
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V
Receiving Current: 8.2mA

Buy Now
RF Receivers - U3741BM-P2FLG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Receivers
U3741BM-P2FLG3
RF Receivers U3741BM-P2FLG3
- RF Receiver ASK, FSK 300MHz ~ 450MHz -109dBm 10kBaud PCB, Surface Mount 20-SOIC

- RF Receiver ASK, FSK 300MHz ~ 450MHz -109dBm 10kBaud PCB, Surface Mount 20-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Receivers RF Receivers RF Receivers
Product Number 870-U3741BM-P2FLG3 1275328-U3741BM-P2FLG3 U3741BM-P2FLG3
Product Name 450MHZ Rf Receiver RF Receivers - U3741BM-P2FLG3 RF Receivers
Applications RKE, Remote Control Systems
Package Type Tape and Reel Surface Mount; 20-SOIC (0.295\", 7.50mm Width)
Communication Interface PCB, Surface Mount
RF Modulation ASK, FSK
RF Connectors PCB, Surface Mount PCB, Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

RTM Series Monopulse Receiver - RTM-3010 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Operating Frequency 30 MHz
RF Connectors SMA
View Details
Receiver Subsystem - QBR - QuinStar Technology, Inc.
QuinStar Technology, Inc.
Specs
Applications RF Microwave
View Details