Microchip Technology, Inc. RF/IF and RFID - RFID, RF Access, Monitoring ICs U3280M-NFBY-18

Description
Win Source Part Number: 995914-U3280M-NFBY-1 8 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U3280M Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,500 Mounting: SMD (SMT) Frequency: 100kHz ~ 150kHz Voltage - Supply: 2V ~ 6.5V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 995914-U3280M-NFBY-1 8 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U3280M Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,500 Mounting: SMD (SMT) Frequency: 100kHz ~ 150kHz Voltage - Supply: 2V ~ 6.5V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 995914-U3280M-NFBY-18 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
995914-U3280M-NFBY-18
RF/IF and RFID - RFID, RF Access, Monitoring ICs 995914-U3280M-NFBY-18
Win Source Part Number: 995914-U3280M-NFBY-1 8 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: U3280M Type: RFID Transponder Package: Tape & Reel (TR) Standard Package: 5,500 Mounting: SMD (SMT) Frequency: 100kHz ~ 150kHz Voltage - Supply: 2V ~ 6.5V Package / Case: 16-LSSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSO Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Product Status: Obsolete

Win Source Part Number: 995914-U3280M-NFBY-18
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: U3280M
Type: RFID Transponder
Package: Tape & Reel (TR)
Standard Package: 5,500
Mounting: SMD (SMT)
Frequency: 100kHz ~ 150kHz
Voltage - Supply: 2V ~ 6.5V
Package / Case: 16-LSSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSO
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 995914-U3280M-NFBY-18
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers
Voltage References - 2060276 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431AIDBZR,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details