Microchip Technology, Inc. RFID, RF Access, Monitoring ICs - U3280M-NFBG3 U3280M-NFBG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 798603-U3280M-NFBG3 Series: U3280M Packaging: Reel package Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 16-LSSOP (0.154", 3.90mm Width) Frequency: 100kHz ~ 150kHz Operating Supply Voltage: 2 V ~ 6.5 V Part Status: Obsolete(EOL) Family Name: U3280M Categories: RF/IF and RFID Manufacturer Package: 16-SSO Alternative Parts (Cross-Reference): U3280MNFB; U3280M-NFBY; U3280M-NFBG3Y; U3280M-NFBY-18; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 798603-U3280M-NFBG3 Series: U3280M Packaging: Reel package Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 16-LSSOP (0.154", 3.90mm Width) Frequency: 100kHz ~ 150kHz Operating Supply Voltage: 2 V ~ 6.5 V Part Status: Obsolete(EOL) Family Name: U3280M Categories: RF/IF and RFID Manufacturer Package: 16-SSO Alternative Parts (Cross-Reference): U3280MNFB; U3280M-NFBY; U3280M-NFBG3Y; U3280M-NFBY-18; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U3280M-NFBG3 - 798603-U3280M-NFBG3 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - U3280M-NFBG3
798603-U3280M-NFBG3
RFID, RF Access, Monitoring ICs - U3280M-NFBG3 798603-U3280M-NFBG3
Manufacturer: Microchip Technology Win Source Part Number: 798603-U3280M-NFBG3 Series: U3280M Packaging: Reel package Type: RFID Transponder Operating Temperature Range: -40°C ~ 85°C Package: 16-LSSOP (0.154", 3.90mm Width) Frequency: 100kHz ~ 150kHz Operating Supply Voltage: 2 V ~ 6.5 V Part Status: Obsolete(EOL) Family Name: U3280M Categories: RF/IF and RFID Manufacturer Package: 16-SSO Alternative Parts (Cross-Reference): U3280MNFB; U3280M-NFBY; U3280M-NFBG3Y; U3280M-NFBY-18; Introduction Date: May 02, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 798603-U3280M-NFBG3
Series: U3280M
Packaging: Reel package
Type: RFID Transponder
Operating Temperature Range: -40°C ~ 85°C
Package: 16-LSSOP (0.154", 3.90mm Width)
Frequency: 100kHz ~ 150kHz
Operating Supply Voltage: 2 V ~ 6.5 V
Part Status: Obsolete(EOL)
Family Name: U3280M
Categories: RF/IF and RFID
Manufacturer Package: 16-SSO
Alternative Parts (Cross-Reference): U3280MNFB; U3280M-NFBY; U3280M-NFBG3Y; U3280M-NFBY-18;
Introduction Date: May 02, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 798603-U3280M-NFBG3
Product Name RFID, RF Access, Monitoring ICs - U3280M-NFBG3
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products