Microchip Technology, Inc. RF Mixers - U2795B-MFP U2795B-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115129-U2795B-MFP Packaging: Tube/Rail Frequency: 2.5GHz Gain: 9dB Noise Figure: 10dB RF Type: DECT, PCN, WLAN Number of Mixers: 1 Family Name: U2795B Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13mA Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115129-U2795B-MFP Packaging: Tube/Rail Frequency: 2.5GHz Gain: 9dB Noise Figure: 10dB RF Type: DECT, PCN, WLAN Number of Mixers: 1 Family Name: U2795B Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13mA Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Mixers - U2795B-MFP - 1115129-U2795B-MFP - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - U2795B-MFP
1115129-U2795B-MFP
RF Mixers - U2795B-MFP 1115129-U2795B-MFP
Manufacturer: Microchip Technology Win Source Part Number: 1115129-U2795B-MFP Packaging: Tube/Rail Frequency: 2.5GHz Gain: 9dB Noise Figure: 10dB RF Type: DECT, PCN, WLAN Number of Mixers: 1 Family Name: U2795B Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13mA Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y; Introduction Date: July 12, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115129-U2795B-MFP
Packaging: Tube/Rail
Frequency: 2.5GHz
Gain: 9dB
Noise Figure: 10dB
RF Type: DECT, PCN, WLAN
Number of Mixers: 1
Family Name: U2795B
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 13mA
Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y;
Introduction Date: July 12, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - U2795B-MFP - 112009-U2795B-MFP - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - U2795B-MFP
112009-U2795B-MFP
RF Mixers - U2795B-MFP 112009-U2795B-MFP
Manufacturer: Microchip Technology Win Source Part Number: 112009-U2795B-MFP Packaging: Tube/Rail Frequency: 2.5GHz Gain: 9dB Noise Figure: 10dB RF Type: DECT, PCN, WLAN Number of Mixers: 1 Family Name: U2795B Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SO Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 13mA Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y; Introduction Date: July 12, 1996 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 112009-U2795B-MFP
Packaging: Tube/Rail
Frequency: 2.5GHz
Gain: 9dB
Noise Figure: 10dB
RF Type: DECT, PCN, WLAN
Number of Mixers: 1
Family Name: U2795B
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SO
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 13mA
Alternative Parts (Cross-Reference): U2795B-MFPG3; U2795B-MFPG3Y;
Introduction Date: July 12, 1996
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5GHZ Rf Mixer
861-U2795B-MFP
2.5GHZ Rf Mixer 861-U2795B-MFP
IC MIXER 2.5GHZ DOUBLE BAL 8SO Product overview: U2795B-MFP from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2795B-MFP can be used for catalog matching and distributor lookup.

IC MIXER 2.5GHZ DOUBLE BAL 8SO Product overview: U2795B-MFP from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5GHZ. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2795B-MFP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - U2795B-MFP-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
U2795B-MFP-ND
RF Mixers U2795B-MFP-ND
RF Mixer IC DECT, PCN, WLAN 2.5GHz 8-SO

RF Mixer IC DECT, PCN, WLAN 2.5GHz 8-SO

Buy Now Datasheet
RF Mixers - U2795B-MFP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
U2795B-MFP
RF Mixers U2795B-MFP
RF Mixer IC DECT, PCN, WLAN 2.5GHz 8-SO

RF Mixer IC DECT, PCN, WLAN 2.5GHz 8-SO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 1115129-U2795B-MFP 861-U2795B-MFP U2795B-MFP-ND U2795B-MFP
Product Name RF Mixers - U2795B-MFP 2.5GHZ Rf Mixer RF Mixers RF Mixers
Package Type 8-SO Tube Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - 2312-QPX0004D-ND - DigiKey
Specs
Package Type Die
RF 24000 to 34000 MHz
View Details
Rf Mixer - 861-SKY73021-11 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
Mixer Type CDMA, EDGE, GSM, UMTS, WCDMA
RF 1700 to 2200 MHz
View Details
5 suppliers
RF Mixers - 3157-SRA-8+-ND - DigiKey
Mini-Circuits
Specs
Package Type Surface Mount; 8-DIP Module
RF 5.00E-4 to 10 MHz
View Details
IQ Mixers - NIM-1750-5000 - kTB Solutions
Specs
RF 1750 to 5000 MHz
LO 1750 to 5000 MHz
IF 0.0 to 2000 MHz
View Details