Atmel Corporation RF Demodulators - U2794B U2794B

Description
Manufacturer: Microchip Technology Win Source Part Number: 384750-U2794B Packaging: Tube/Rail Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz to 1GHz RF Frequency: 40MHz to 1.03GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 384750-U2794B Packaging: Tube/Rail Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz to 1GHz RF Frequency: 40MHz to 1.03GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Demodulators - U2794B - 384750-U2794B - Win Source Electronics
Laguna Hills, CA, United States
RF Demodulators - U2794B
384750-U2794B
RF Demodulators - U2794B 384750-U2794B
Manufacturer: Microchip Technology Win Source Part Number: 384750-U2794B Packaging: Tube/Rail Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz to 1GHz RF Frequency: 40MHz to 1.03GHz Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 20-SSO Purpose: Demodulator Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 35mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 384750-U2794B
Packaging: Tube/Rail
Noise Figure: 12dB
P1dB: 3.5dBm
LO Frequency: 70MHz to 1GHz
RF Frequency: 40MHz to 1.03GHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 20-SSO
Purpose: Demodulator
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 35mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 384750-U2794B
Product Name RF Demodulators - U2794B
Unlock Full Specs
to access all available technical data

Similar Products

ZXC Series Z-Axis RFID Transponder Coils - ZXC-255 ZXC-255XJLC - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
AS3955 NFC Interface Tag.  NFC to SPI/I2C interface NFC Forum Compliant Dynamic Tag - AS3955 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 2 to 4 bits
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details