Microchip Technology, Inc. Electronic Wholesale - U2794B-MFSG3 U2794B-MFSG3

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275299-U2794B-MFSG3 Packaging: Tape and Reel Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275299-U2794B-MFSG3 Packaging: Tape and Reel Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - U2794B-MFSG3 - 1275299-U2794B-MFSG3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - U2794B-MFSG3
1275299-U2794B-MFSG3
Electronic Wholesale - U2794B-MFSG3 1275299-U2794B-MFSG3
Manufacturer: Microchip Technology Win Source Part Number: 1275299-U2794B-MFSG3 Packaging: Tape and Reel Function: Demodulator Supply Current: 35mA Noise Figure: 12dB P1dB: 3.5dBm LO Frequency: 70MHz ~ 1GHz RF Frequency: 40MHz ~ 1.03GHz Categories: RF/IF and RFID Supplier Device Package: 20-SSO Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 20-LSSOP Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Microchip Technology
Win Source Part Number: 1275299-U2794B-MFSG3
Packaging: Tape and Reel
Function: Demodulator
Supply Current: 35mA
Noise Figure: 12dB
P1dB: 3.5dBm
LO Frequency: 70MHz ~ 1GHz
RF Frequency: 40MHz ~ 1.03GHz
Categories: RF/IF and RFID
Supplier Device Package: 20-SSO
Status: Obsolete
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 20-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1275299-U2794B-MFSG3
Product Name Electronic Wholesale - U2794B-MFSG3
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-715 4308RV-715XJLD , 4308RV-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
RF/IF and RFID - RFID Transponders, Tags - 1200185-AS3956-ATDM-I3 - Win Source Electronics
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details