Microchip Technology, Inc. Electronic Wholesale - U2790B-NFPG3H U2790B-NFPG3H

Description
Manufacturer: Microchip Technology Win Source Part Number: 1275294-U2790B-NFPG3 H Packaging: Tape and Reel Test Frequency: 900MHz Function: Modulator Supply Current: 37mA LO Frequency: 100MHz ~ 1GHz RF Frequency: 100MHz ~ 1GHz Noise Floor: -132dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1275294-U2790B-NFPG3 H Packaging: Tape and Reel Test Frequency: 900MHz Function: Modulator Supply Current: 37mA LO Frequency: 100MHz ~ 1GHz RF Frequency: 100MHz ~ 1GHz Noise Floor: -132dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - U2790B-NFPG3H - 1275294-U2790B-NFPG3H - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - U2790B-NFPG3H
1275294-U2790B-NFPG3H
Electronic Wholesale - U2790B-NFPG3H 1275294-U2790B-NFPG3H
Manufacturer: Microchip Technology Win Source Part Number: 1275294-U2790B-NFPG3 H Packaging: Tape and Reel Test Frequency: 900MHz Function: Modulator Supply Current: 37mA LO Frequency: 100MHz ~ 1GHz RF Frequency: 100MHz ~ 1GHz Noise Floor: -132dBm/Hz Output Power: -1dBm Categories: RF/IF and RFID Status: Obsolete Manufacturer Homepage: www.atmel.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Microchip Technology
Win Source Part Number: 1275294-U2790B-NFPG3H
Packaging: Tape and Reel
Test Frequency: 900MHz
Function: Modulator
Supply Current: 37mA
LO Frequency: 100MHz ~ 1GHz
RF Frequency: 100MHz ~ 1GHz
Noise Floor: -132dBm/Hz
Output Power: -1dBm
Categories: RF/IF and RFID
Status: Obsolete
Manufacturer Homepage: www.atmel.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1275294-U2790B-NFPG3H
Product Name Electronic Wholesale - U2790B-NFPG3H
Unlock Full Specs
to access all available technical data

Similar Products