Microchip Technology, Inc. Rf Mixer U2510B-M

Description
IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B-M from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B-M from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B-M can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Mixer - 861-U2510B-M - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B-M from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B-M can be used for catalog matching and distributor lookup.

IC MIXER AUDIO AMP AM/FM 28SDIP Product overview: U2510B-M from Microchip Technology is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-U2510B-M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Mixers - U2510B-M - 1115120-U2510B-M - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - U2510B-M
1115120-U2510B-M
RF Mixers - U2510B-M 1115120-U2510B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115120-U2510B-M Packaging: Tube/Rail RF Type: AM, FM Number of Mixers: 1 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 28-SDIP Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115120-U2510B-M
Packaging: Tube/Rail
RF Type: AM, FM
Number of Mixers: 1
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 28-SDIP
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
RF Mixers - U2510B-M-ND - DigiKey
Thief River Falls, MN, United States
RF Mixers
U2510B-M-ND
RF Mixers U2510B-M-ND
RF Mixer IC AM, FM 28-SDIP

RF Mixer IC AM, FM 28-SDIP

Buy Now Datasheet
RF Mixers - U2510B-M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Mixers
U2510B-M
RF Mixers U2510B-M
RF Mixer IC AM, FM 28-SDIP

RF Mixer IC AM, FM 28-SDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Mixers RF Mixers RF Mixers RF Mixers
Product Number 861-U2510B-M 1115120-U2510B-M U2510B-M-ND U2510B-M
Product Name Rf Mixer RF Mixers - U2510B-M RF Mixers RF Mixers
Package Type Tube 28-SDIP Surface Mount; "28-SDIP (0.400"", 10.16mm)" 28-SDIP (0.400\", 10.16mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - TMC2081KBC - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
View Details
Level 7, SMT Double Balanced Mixer, RF/LO Freq 50 - 1600 MHz - ADE-13+ - Mini-Circuits
Specs
Package Type Surface Mount
Mixer Type Double Balanced
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
RF Mixers - 2312-QPX0001SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
RF 6000 to 26000 MHz
View Details
Balanced Mixers - NBM-33000-37000 - kTB Solutions
Specs
RF 33000 to 37000 MHz
LO 33000 to 37000 MHz
IF 0.0 to 2000 MHz
View Details