Atmel Corporation RFID, RF Access, Monitoring ICs - U2270B-MFPY U2270B-MFPY

Description
Manufacturer: Microchip Technology Win Source Part Number: 384712-U2270B-MFPY Packaging: Tube/Rail Type: RFID Reader Frequency: 100kHz to 150kHz Family Name: U2270B Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Alternative Parts (Cross-Reference): U2270B-MFPG3Y; Introduction Date: September 30, 1996 ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 384712-U2270B-MFPY Packaging: Tube/Rail Type: RFID Reader Frequency: 100kHz to 150kHz Family Name: U2270B Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Alternative Parts (Cross-Reference): U2270B-MFPG3Y; Introduction Date: September 30, 1996 ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFPY - 384712-U2270B-MFPY - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - U2270B-MFPY
384712-U2270B-MFPY
RFID, RF Access, Monitoring ICs - U2270B-MFPY 384712-U2270B-MFPY
Manufacturer: Microchip Technology Win Source Part Number: 384712-U2270B-MFPY Packaging: Tube/Rail Type: RFID Reader Frequency: 100kHz to 150kHz Family Name: U2270B Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Alternative Parts (Cross-Reference): U2270B-MFPG3Y; Introduction Date: September 30, 1996 ECCN: 5A991.b Country of Origin: Philippines Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 384712-U2270B-MFPY
Packaging: Tube/Rail
Type: RFID Reader
Frequency: 100kHz to 150kHz
Family Name: U2270B
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 16 V
Alternative Parts (Cross-Reference): U2270B-MFPG3Y;
Introduction Date: September 30, 1996
ECCN: 5A991.b
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 384712-U2270B-MFPY
Product Name RFID, RF Access, Monitoring ICs - U2270B-MFPY
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products