Atmel Corporation RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y U2270B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 145348-U2270B-MFPG3Y Packaging: Reel - TR Type: RFID Reader Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 145348-U2270B-MFPG3Y Packaging: Reel - TR Type: RFID Reader Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y - 145348-U2270B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y
145348-U2270B-MFPG3Y
RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y 145348-U2270B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 145348-U2270B-MFPG3Y Packaging: Reel - TR Type: RFID Reader Frequency: 100kHz to 150kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 16-SO Supply Voltage - Operating: 8 V to 16 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 145348-U2270B-MFPG3Y
Packaging: Reel - TR
Type: RFID Reader
Frequency: 100kHz to 150kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 16-SO
Supply Voltage - Operating: 8 V to 16 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 145348-U2270B-MFPG3Y
Product Name RFID, RF Access, Monitoring ICs - U2270B-MFPG3Y
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
Thermal Management - AMC6821SDBQR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details