Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M U2044B-M

Description
Manufacturer: Microchip Technology Win Source Part Number: 1115109-U2044B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-DIP Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1115109-U2044B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-DIP Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M
U2044B-M
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M U2044B-M
Manufacturer: Microchip Technology Win Source Part Number: 1115109-U2044B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-DIP Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1115109-U2044B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 14-DIP
Supply Voltage - Operating: 8 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M
U2044B-M
PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M U2044B-M
Manufacturer: Microchip Technology Win Source Part Number: 135028-U2044B-M Packaging: Tube/Rail Type: Automotive, Flasher Mounting: Through Hole Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 14-DIP Supply Voltage - Operating: 8 V to 18 V Operating Supply Current: 10μA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135028-U2044B-M
Packaging: Tube/Rail
Type: Automotive, Flasher
Mounting: Through Hole
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 14-DIP
Supply Voltage - Operating: 8 V to 18 V
Operating Supply Current: 10μA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Lighting, Ballast Controllers - U2044B-M - Lingto Electronic Limited
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U2044B-M
PMIC - Lighting, Ballast Controllers U2044B-M
IC FLASHER CNTRL 10W DL 14DIP

IC FLASHER CNTRL 10W DL 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U2044B-M U2044B-M
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U2044B-M PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - DM101S - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Controller Type Rotary Dimmer
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Dimmer Switches - 1368058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
View Details
NB-IoT Lighting Controller - MS15149 - Moons' Electric Co. Ltd.
Specs
Application Exterior; Roadway; Commercial; Industrial; Residential; Area Lighting
Lamp Type LED Lamps
Voltage 115/120V; 208-230/240V; 277 VAC 60 Hz
View Details
Vista Manufacturing, Inc.
Specs
Controller Type RGB "Touch Wheel" Controller
Lamp Type LED Lamps
Mounting Wall/Ceiling
View Details