Atmel Corporation PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFPG3Y U2043B-MFPG3Y

Description
Manufacturer: Microchip Technology Win Source Part Number: 091428-U2043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 091428-U2043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFPG3Y - U2043B-MFPG3Y - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFPG3Y
U2043B-MFPG3Y
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFPG3Y U2043B-MFPG3Y
Manufacturer: Microchip Technology Win Source Part Number: 091428-U2043B-MFPG3Y Packaging: Reel - TR Type: Automotive, Flasher Mounting: SMD (SMT) Dimming: No Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 95°C Case / Package: 8-SO Supply Voltage - Operating: 9 V to 15 V Operating Supply Current: 7mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 091428-U2043B-MFPG3Y
Packaging: Reel - TR
Type: Automotive, Flasher
Mounting: SMD (SMT)
Dimming: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 95°C
Case / Package: 8-SO
Supply Voltage - Operating: 9 V to 15 V
Operating Supply Current: 7mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U2043B-MFPG3Y
PMIC - Lighting, Ballast Controllers U2043B-MFPG3Y
IC FLASHER CNTRL 10W SGL 8SO

IC FLASHER CNTRL 10W SGL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U2043B-MFPG3Y U2043B-MFPG3Y
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFPG3Y PMIC - Lighting, Ballast Controllers
Controller Type Automotive, Flasher
Unlock Full Specs
to access all available technical data

Similar Products

Dimmer Switches - 1368050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Voltage 230v
Mounting Wall/Ceiling
View Details
DM19 Dimmer Switch for Dimmable LED/CFL and Incandescent, No Neutral Wire Required - DM19 - Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type Slide Dimmer; Slider
Lamp Type Fluorescent Lamps; Incandescent Lamps; LED Lamps
View Details
Solar Lighting Controller with Automatic Lighting Control Functions - SunLight™ SL-10L-24V - Morningstar Corporation
Specs
Application Exterior; Roadway; Commercial; Industrial
Controller Type Daylight Sensor; Time Clock Config
Voltage 24 VDC
View Details
RS4KIT: LED 4-Channel Radio Trigger Kit - 690575 - Smith-Victor Corporation
Specs
Application Commercial
Controller Type Manual On/Off
View Details