Microchip Technology, Inc. PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFP U2043B-MFP

Description
Manufacturer: Microchip Technology Win Source Part Number: 937965-U2043B-MFP Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U2043B Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 937965-U2043B-MFP Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U2043B Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFP
U2043B-MFP
PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFP U2043B-MFP
Manufacturer: Microchip Technology Win Source Part Number: 937965-U2043B-MFP Operating Temperature Range: -40°C ~ 95°C Features: Automotive, Flasher Controller - No 8-SO Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: U2043B Categories: Integrated Circuits (ICs) Case / Package: 8-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 5600 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937965-U2043B-MFP
Operating Temperature Range: -40°C ~ 95°C
Features: Automotive, Flasher Controller - No 8-SO
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: U2043B
Categories: Integrated Circuits (ICs)
Case / Package: 8-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5600
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now
Shenzhen, China
PMIC - Lighting, Ballast Controllers
U2043B-MFP
PMIC - Lighting, Ballast Controllers U2043B-MFP
IC FLASHER CNTRL 10W SGL 8SO

IC FLASHER CNTRL 10W SGL 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Lighting Controls Lighting Controls
Product Number U2043B-MFP U2043B-MFP
Product Name PMIC - PMIC - Lighting, Ballast Controllers - U2043B-MFP PMIC - Lighting, Ballast Controllers
Unlock Full Specs
to access all available technical data

Similar Products

Smart Dimmer Switch 3-Way - DPR30 - Suzhou Ele Mfg Co., Ltd.
Suzhou Ele Mfg Co., Ltd.
Specs
Application Interior; Residential
Controller Type App/Voice
Voltage 125V
View Details
Lighting Controls -  - Acuity Brands, Inc.
Acuity Brands, Inc.
Specs
Application Interior (optional feature); Exterior (optional feature); Commercial (optional feature); Industrial (optional feature); Residential (optional feature)
View Details
PWM Controller for Resistive Loads - RLC30 - Critical Velocity Enterprises, LLC
Critical Velocity Enterprises, LLC
Specs
Application Commercial
Voltage 11-15 Volts
View Details