Microchip Technology, Inc. 16-bit 16BIT 32KB Embedded Microcontroller MCU TSC87251G2D-24CE

Description
IC MCU 8/16BIT 32KB OTP 44VQFP Product overview: TSC87251G2D-24CE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TSC87251G2D-24CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8/16BIT 32KB OTP 44VQFP Product overview: TSC87251G2D-24CE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TSC87251G2D-24CE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT 32KB Embedded Microcontroller MCU - 685-TSC87251G2D-24CE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 32KB Embedded Microcontroller MCU
685-TSC87251G2D-24CE
16-bit 16BIT 32KB Embedded Microcontroller MCU 685-TSC87251G2D-24CE
IC MCU 8/16BIT 32KB OTP 44VQFP Product overview: TSC87251G2D-24CE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TSC87251G2D-24CE can be used for catalog matching and distributor lookup.

IC MCU 8/16BIT 32KB OTP 44VQFP Product overview: TSC87251G2D-24CE from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TSC87251G2D-24CE can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - TSC87251G2D-24CE - 937661-TSC87251G2D-24CE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TSC87251G2D-24CE
937661-TSC87251G2D-24CE
Embedded - Embedded - Microcontrollers - TSC87251G2D-24CE 937661-TSC87251G2D-24CE
Manufacturer: Microchip Technology Win Source Part Number: 937661-TSC87251G2D-2 4CE Series: 8x251 Operating Temperature Range: 0°C ~ 70°C (TA) Features: C251 series Microcontroller IC 8/16-Bit 24MHz 32KB (32K x 8) OTP 44-VQFP (10x10) Core Processor: C251 Speed: 24MHz Package: 44-LQFP Package: Tray Mounting: Surface Mount Core Size: 8/16-Bit Connectivity: EBI/EMI, I2C, Microwire, SPI, UART/USART Peripherals: POR, PWM, WDT Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TSC87251G2D Categories: Integrated Circuits (ICs) Case / Package: 44-VQFP (10x10) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 160 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 937661-TSC87251G2D-24CE
Series: 8x251
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: C251 series Microcontroller IC 8/16-Bit 24MHz 32KB (32K x 8) OTP 44-VQFP (10x10)
Core Processor: C251
Speed: 24MHz
Package: 44-LQFP
Package: Tray
Mounting: Surface Mount
Core Size: 8/16-Bit
Connectivity: EBI/EMI, I2C, Microwire, SPI, UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: TSC87251G2D
Categories: Integrated Circuits (ICs)
Case / Package: 44-VQFP (10x10)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 160
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - TSC87251G2D-24CE - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TSC87251G2D-24CE
Microcontrollers TSC87251G2D-24CE
C251 8x251 Microcontroller IC 8/16-Bit 24MHz 32KB (32K x 8) OTP 44-VQFP (10x10)

C251 8x251 Microcontroller IC 8/16-Bit 24MHz 32KB (32K x 8) OTP 44-VQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - TSC87251G2D-24CE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TSC87251G2D-24CE
Embedded - Microcontrollers TSC87251G2D-24CE
IC MCU 8/16BIT 32KB OTP 44VQFP

IC MCU 8/16BIT 32KB OTP 44VQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-TSC87251G2D-24CE 937661-TSC87251G2D-24CE TSC87251G2D-24CE TSC87251G2D-24CE
Product Name 16-bit 16BIT 32KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - TSC87251G2D-24CE Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 8 Bit; 16 Bit 8 Bit; 16 Bit; 8/16-Bit 8 Bit; 16 Bit; 8/16-Bit
Package Type Other; 44-LQFP QFP; Other; 44-VQFP (10x10) QFP; Other; 44-LQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Clock Speed 24 MHz 24 MHz
RAM 32 KB 1 KB
Unlock Full Specs
to access all available technical data

Similar Products

Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHATQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details