The TS87C58X2-VIB is an 8-bit microcontroller from Quarktwin Technology Ltd., compatible with the 80C51 architecture. It operates at speeds of 40 MHz at 5V and 30 MHz at 3V, with an X2 speed improvement feature allowing for enhanced performance. The device includes 32 KB of on-chip ROM/EPROM, 256 bytes of scratchpad RAM, and three 16-bit timer/counters. It supports a dual data pointer and features a full duplex enhanced UART for serial communication, along with a hardware watchdog timer for system reliability. Power supply requirements range from 4.5V to 5.5V or 2.7V to 5.5V, depending on the variant. The microcontroller is available in multiple package types, including PLCC44, and is suitable for both commercial and industrial temperature ranges (-40 to 85°C). The TS87C58X2-VIB is designed for applications requiring efficient power management, with idle and power-down modes to reduce consumption. This microcontroller is ideal for projects that require a robust and versatile processing solution.
80C51 87C Microcontroller IC 8-Bit 40/30MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB OTP 44PLCC
80C51 87C Microcontroller IC 8-Bit 40/30MHz 32KB (32K x 8) OTP 44-PLCC (16.6x16.6)
IC MCU 8BIT 32KB OTP 44PLCC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS87C58X2-VIB-ND | TS87C58X2-VIB | TS87C58X2-VIB | TS87C58X2-VIB |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 40 MHz | 1.33 MHz | 30 MHz | |
| RAM | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM | 32 KB | |||
| ROM Type | OTP |