Microchip Technology, Inc. Microcontrollers TS87C58X2-MCA

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C58X2-MCA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C58X2-MCA-ND
Microcontrollers TS87C58X2-MCA-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - TS87C58X2-MCA - 1114510-TS87C58X2-MCA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C58X2-MCA
1114510-TS87C58X2-MCA
Embedded - Embedded - Microcontrollers - TS87C58X2-MCA 1114510-TS87C58X2-MCA
Manufacturer: Microchip Technology Win Source Part Number: 1114510-TS87C58X2-MC A Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 32KB (32K x 8) Program Memory Type: OTP Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 40-PDIL Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1114510-TS87C58X2-MCA
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 32KB (32K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 32KB Embedded Microcontroller MCU
685-TS87C58X2-MCA
8-bit 8BIT 32KB Embedded Microcontroller MCU 685-TS87C58X2-MCA
IC MCU 8BIT 32KB OTP 40PDIL Product overview: TS87C58X2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C58X2-MCA can be used for catalog matching and distributor lookup.

IC MCU 8BIT 32KB OTP 40PDIL Product overview: TS87C58X2-MCA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C58X2-MCA can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - TS87C58X2-MCA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C58X2-MCA
Embedded - Microcontrollers TS87C58X2-MCA
IC MCU 8BIT 32KB OTP 40PDIL

IC MCU 8BIT 32KB OTP 40PDIL

Supplier's Site Datasheet
Microcontrollers - TS87C58X2-MCA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C58X2-MCA
Microcontrollers TS87C58X2-MCA
80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

80C51 87C Microcontroller IC 8-Bit 40/20MHz 32KB (32K x 8) OTP 40-PDIL

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - TS87C58X2-MCA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
TS87C58X2-MCA
Integrated Circuits (ICs) - Embedded - Microcontrollers TS87C58X2-MCA
IC MCU 8BIT 32KB OTP 40PDIL

IC MCU 8BIT 32KB OTP 40PDIL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C58X2-MCA-ND 1114510-TS87C58X2-MCA 685-TS87C58X2-MCA TS87C58X2-MCA TS87C58X2-MCA TS87C58X2-MCA
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - TS87C58X2-MCA 8-bit 8BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 40 MHz 20 MHz 2 MHz
RAM 0.2560 KB 32 KB 0.2560 KB 0.2560 KB 256 KB
ROM 32 KB
ROM Type OTP OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBKXUMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
3 suppliers