Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - TS87C52X2-MCB TS87C52X2-MCB

Description
Manufacturer: Microchip Technology Win Source Part Number: 087665-TS87C52X2-MCB Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P80C31SBAA; IA8X44-PLC44I-R-P03; P80C31SBAA-T; IA8X44PLC44IR3; Introduction Date: July 08, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 087665-TS87C52X2-MCB Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P80C31SBAA; IA8X44-PLC44I-R-P03; P80C31SBAA-T; IA8X44PLC44IR3; Introduction Date: July 08, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TS87C52X2-MCB - 087665-TS87C52X2-MCB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS87C52X2-MCB
087665-TS87C52X2-MCB
Embedded - Embedded - Microcontrollers - TS87C52X2-MCB 087665-TS87C52X2-MCB
Manufacturer: Microchip Technology Win Source Part Number: 087665-TS87C52X2-MCB Packaging: Tube/Rail Core Processor: 80C51 Number of I/O: 32 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Family Name: 87C52 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Speed(Frequency): 40/20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): P80C31SBAA; IA8X44-PLC44I-R-P03; P80C31SBAA-T; IA8X44PLC44IR3; Introduction Date: July 08, 1999 ECCN: 3A991.a.2 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 087665-TS87C52X2-MCB
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Family Name: 87C52
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 40/20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): P80C31SBAA; IA8X44-PLC44I-R-P03; P80C31SBAA-T; IA8X44PLC44IR3;
Introduction Date: July 08, 1999
ECCN: 3A991.a.2
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 8KB Embedded Microcontroller MCU - 685-TS87C52X2-MCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 8KB Embedded Microcontroller MCU
685-TS87C52X2-MCB
8-bit 8BIT 8KB Embedded Microcontroller MCU 685-TS87C52X2-MCB
IC MCU 8BIT 8KB OTP 44PLCC Product overview: TS87C52X2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-MCB can be used for catalog matching and distributor lookup.

IC MCU 8BIT 8KB OTP 44PLCC Product overview: TS87C52X2-MCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-MCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - TS87C52X2-MCB-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C52X2-MCB-ND
Microcontrollers TS87C52X2-MCB-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet
Embedded - Microcontrollers - TS87C52X2-MCB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C52X2-MCB
Embedded - Microcontrollers TS87C52X2-MCB
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet
Microcontrollers - TS87C52X2-MCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C52X2-MCB
Microcontrollers TS87C52X2-MCB
80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 8KB (8K x 8) OTP 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 087665-TS87C52X2-MCB 685-TS87C52X2-MCB TS87C52X2-MCB-ND TS87C52X2-MCB TS87C52X2-MCB
Product Name Embedded - Embedded - Microcontrollers - TS87C52X2-MCB 8-bit 8BIT 8KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Clock Speed 40 MHz 40 MHz 20 MHz
RAM 8 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM Type OTP; OTP OTP
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details