Manufacturer: Microchip Technology
Win Source Part Number: 131154-TS87C52X2-LIA
Packaging: Tube/Rail
Core Processor: 80C51
Number of I/O: 32
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 40-PDIL
Speed(Frequency): 30/20MHz
Supply Voltage - Operating: 2.7 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 40-PDIL
IC MCU 8BIT 8KB OTP 40PDIL Product overview: TS87C52X2-LIA from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 8KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 8KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS87C52X2-LIA can be used for catalog matching and distributor lookup.
IC MCU 8BIT 8KB OTP 40PDIL
IC MCU 8BIT 8KB OTP 40PDIL
80C51 87C Microcontroller IC 8-Bit 30/20MHz 8KB (8K x 8) OTP 40-PDIL
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 131154-TS87C52X2-LIA | TS87C52X2-LIA-ND | 685-TS87C52X2-LIA | TS87C52X2-LIA | TS87C52X2-LIA | TS87C52X2-LIA |
| Product Name | Embedded - Embedded - Microcontrollers - TS87C52X2-LIA | Microcontrollers | 8-bit 8BIT 8KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Obsolete(EOL) | Removed | Removed; Obsolete | |||
| Clock Speed | 30 MHz | 30 MHz | 1.5 MHz | 20 MHz | ||
| RAM | 8 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | |
| ROM Type | OTP; OTP | OTP |