Microchip Technology, Inc. Microcontrollers TS87C51RD2-MIL

Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet
Description
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - TS87C51RD2-MIL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
TS87C51RD2-MIL-ND
Microcontrollers TS87C51RD2-MIL-ND
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet
Embedded - Microcontrollers - TS87C51RD2-MIL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS87C51RD2-MIL
Embedded - Microcontrollers TS87C51RD2-MIL
IC MCU 8BIT 64KB OTP 68PLCC

IC MCU 8BIT 64KB OTP 68PLCC

Supplier's Site Datasheet
Microcontrollers - TS87C51RD2-MIL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS87C51RD2-MIL
Microcontrollers TS87C51RD2-MIL
80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)

80C51 87C Microcontroller IC 8-Bit 40/20MHz 64KB (64K x 8) OTP 68-PLCC (24.23x24.23)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number TS87C51RD2-MIL-ND TS87C51RD2-MIL TS87C51RD2-MIL
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 40 MHz 20 MHz
RAM 1 KB 1 KB
ROM 64 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Dual Embedded Microcontroller MCU - 879-BCM4330FKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 to 3.3 volts
Serial Interface I2S, SPI, UART
Package Type Other; Reel package
View Details
Microcontrollers - 2952ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details