Win Source Part Number: 1005412-TS80C51RD2-V
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: 80C
Core Processor: 80C51
Speed: 40/30MHz
Package: Tube
Standard Package: 972
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR, PWM, WDT
Number of I/O: 32
Program Memory Type: ROMless
RAM Size: 768 x 8
Oscillator Type: Internal
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.6x16.6)
Temperature Range - Operating: 0°C ~ 70°C (TA)
Supply Voltage - Operating: 4.5V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 48 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: TS80C51RD2
Product Status: Obsolete
RoHS Status: RoHS non-compliant
IC MCU 8BIT ROMLESS 44PLCC / 80C51 series Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6) Product overview: TS80C51RD2-VCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 30MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 30MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-TS80C51RD2-VCB can be used for catalog matching and distributor lookup.
80C51 80C Microcontroller IC 8-Bit 40/30MHz ROMless 44-PLCC (16.6x16.6)
IC MCU 8BIT ROMLESS 44PLCC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1005412-TS80C51RD2-VCB | 750-TS80C51RD2-VCB | TS80C51RD2-VCB | TS80C51RD2-VCB |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 30MHz Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | 30 MHz | ||
| RAM | 0.7680 KB | 0.7680 KB | 0.7680 KB | |
| ROM Type | ROMLess; ROMless | |||
| Supply Voltage | 4.5 to 5.5 volts |