Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - TS80C31X2-VCB TS80C31X2-VCB

Description
Manufacturer: Microchip Technology Win Source Part Number: 901249-TS80C31X2-VCB Series: 80C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 60/30MHz - ROMless 44-PLCC (16.6x16.6) Core Processor: 80C51 Speed: 60/30MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TS80C31X2 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 901249-TS80C31X2-VCB Series: 80C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 60/30MHz - ROMless 44-PLCC (16.6x16.6) Core Processor: 80C51 Speed: 60/30MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TS80C31X2 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TS80C31X2-VCB - 901249-TS80C31X2-VCB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TS80C31X2-VCB
901249-TS80C31X2-VCB
Embedded - Embedded - Microcontrollers - TS80C31X2-VCB 901249-TS80C31X2-VCB
Manufacturer: Microchip Technology Win Source Part Number: 901249-TS80C31X2-VCB Series: 80C Operating Temperature Range: 0°C ~ 70°C (TA) Features: 80C51 series Microcontroller IC 8-Bit 60/30MHz - ROMless 44-PLCC (16.6x16.6) Core Processor: 80C51 Speed: 60/30MHz Package: 44-LCC (J-Lead) Package: Tube Mounting: Surface Mount Core Size: 8-Bit Connectivity: UART/USART Peripherals: POR Number of I/O: 32 Program Memory Type: ROMless Oscillator Type: Internal Supply Voltage: 4.5V ~ 5.5V Part Status: Obsolete Family Name: TS80C31X2 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.6x16.6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 96 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 901249-TS80C31X2-VCB
Series: 80C
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: 80C51 series Microcontroller IC 8-Bit 60/30MHz - ROMless 44-PLCC (16.6x16.6)
Core Processor: 80C51
Speed: 60/30MHz
Package: 44-LCC (J-Lead)
Package: Tube
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: POR
Number of I/O: 32
Program Memory Type: ROMless
Oscillator Type: Internal
Supply Voltage: 4.5V ~ 5.5V
Part Status: Obsolete
Family Name: TS80C31X2
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.6x16.6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 96
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-TS80C31X2-VCB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-TS80C31X2-VCB
8-bit 8BIT Embedded Microcontroller MCU 685-TS80C31X2-VCB
IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C31X2-VCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C31X2-VCB can be used for catalog matching and distributor lookup.

IC MCU 8BIT ROMLESS 44PLCC Product overview: TS80C31X2-VCB from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TS80C31X2-VCB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - TS80C31X2-VCB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
TS80C31X2-VCB
Embedded - Microcontrollers TS80C31X2-VCB
IC MCU 8BIT ROMLESS 44PLCC

IC MCU 8BIT ROMLESS 44PLCC

Supplier's Site Datasheet
Microcontrollers - TS80C31X2-VCB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
TS80C31X2-VCB
Microcontrollers TS80C31X2-VCB
80C51 80C Microcontroller IC 8-Bit 60/30MHz ROMless 44-PLCC (16.6x16.6)

80C51 80C Microcontroller IC 8-Bit 60/30MHz ROMless 44-PLCC (16.6x16.6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 901249-TS80C31X2-VCB 685-TS80C31X2-VCB TS80C31X2-VCB TS80C31X2-VCB
Product Name Embedded - Embedded - Microcontrollers - TS80C31X2-VCB 8-bit 8BIT Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 60 MHz 30 MHz
ROM Type ROMLess; ROMless
Supply Voltage 4.5 to 5.5 volts
I/O Ports 32 32
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - D36780ZGU100 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001MT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details