Microchip Technology, Inc. Integrated Circuits (ICs) - Interface - Controllers TS68C429AVR

Description
Win Source Part Number: 1222385-TS68C429AVR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 21 Function: Controller Interface: Parallel Current - Supply: 65mA Standards: ARCINC 429 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-PGA Supplier Device Package: 84-PGA (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TS68C429 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1222385-TS68C429AVR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 21 Function: Controller Interface: Parallel Current - Supply: 65mA Standards: ARCINC 429 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-PGA Supplier Device Package: 84-PGA (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TS68C429 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Controllers - 1222385-TS68C429AVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Controllers
1222385-TS68C429AVR
Integrated Circuits (ICs) - Interface - Controllers 1222385-TS68C429AVR
Win Source Part Number: 1222385-TS68C429AVR Category: Integrated Circuits (ICs)>Interface - Controllers Package: Tray Standard Package: 21 Function: Controller Interface: Parallel Current - Supply: 65mA Standards: ARCINC 429 Voltage - Supply: 4.5V ~ 5.5V Package / Case: 84-PGA Supplier Device Package: 84-PGA (28x28) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TS68C429 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1222385-TS68C429AVR
Category: Integrated Circuits (ICs)>Interface - Controllers
Package: Tray
Standard Package: 21
Function: Controller
Interface: Parallel
Current - Supply: 65mA
Standards: ARCINC 429
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 84-PGA
Supplier Device Package: 84-PGA (28x28)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TS68C429
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Controllers - TS68C429AVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Controllers
TS68C429AVR
Integrated Circuits (ICs) - Interface - Controllers TS68C429AVR
IC MULTI-CH CTRLR 84PGA

IC MULTI-CH CTRLR 84PGA

Supplier's Site
Interface - Controllers - TS68C429AVR - Lingto Electronic Limited
Shenzhen, China
Interface - Controllers
TS68C429AVR
Interface - Controllers TS68C429AVR
IC MULTI-CH CTRLR 84PGA

IC MULTI-CH CTRLR 84PGA

Supplier's Site Datasheet
Controllers - TS68C429AVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers
TS68C429AVR
Controllers TS68C429AVR
Controller ARCINC 429 Parallel Interface 84-PGA (28x28)

Controller ARCINC 429 Parallel Interface 84-PGA (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1222385-TS68C429AVR TS68C429AVR TS68C429AVR TS68C429AVR
Product Name Integrated Circuits (ICs) - Interface - Controllers Integrated Circuits (ICs) - Interface - Controllers Interface - Controllers Controllers
Device Type Sensor Interface Sensor Interface; CardBus Controller Sensor Interface; CardBus Controller CardBus Controller
Supply Voltage Other; 4.5V ~ 5.5V Other Other; 4.5V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-CY7C63823-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
3 suppliers
Octal buffer/line driver; 3-state - 74AHCV244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Specialized - 32R1606R-8CGTR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260857-SI32179-B-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
View Details
4 suppliers