The TS68332VA20A is a 32-bit microcontroller from Quarktwin Technology Ltd., designed for high-performance data manipulation and equipped with advanced peripheral subsystems. It operates at a frequency of 20.97 MHz at a supply voltage of 5V ± 5% and features a modular architecture that integrates various functionalities into a single chip. The microcontroller utilizes 1 µm high-density complementary metal-oxide-semicond
IC MCU 32BIT ROMLESS 132CERQUAD
IC MCU 32BIT ROMLESS 132CERQUAD
CPU32 - Microcontroller IC 32-Bit Single-Core 20.97MHz ROMless 132-CERQUAD (22.36x22.36)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | TS68332VA20A | TS68332VA20A | TS68332VA20A |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Clock Speed | 20.97 MHz | 20.97 MHz | |
| RAM | 2 KB | 2 KB | |
| Supply Voltage | 5.5 to 4.5 volts |