Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
MICROCHIP TECHNOLOGY, INC.
TPFLXIC011 -- INTERFACE - SPECIALIZED
Microchip Technology, Inc.
Interface - Specialized
TPFLXIC011
Description
IC INTERFACE SPECIALIZED 28DIL
Lingto Electronic Limited
Quarktwin Technology Ltd.
Done
Datasheet
Description
IC INTERFACE SPECIALIZED 28DIL
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
TPFLXIC011
Interface - Specialized
TPFLXIC011
IC INTERFACE SPECIALIZED 28DIL
IC INTERFACE SPECIALIZED 28DIL
Supplier's Site
Datasheet
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
TPFLXIC011
Specialized
TPFLXIC011
USB Interface 28-DIL
USB Interface 28-DIL
Buy Now
Technical Specifications
Lingto Electronic Limited
Quarktwin Technology Ltd.
Product Category
IC Interfaces
IC Interfaces
Product Number
TPFLXIC011
TPFLXIC011
Product Name
Interface - Specialized
Specialized
Device Type
Sensor Interface
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5366CA
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
Infineon Technologies AG
Interface - Interface - Specialized - ADM8262-AC-T-1
ADM8262-AC-T-1
Specs
Device Type
Transmitter
Supply Voltage
Other; 3.3V
Package Type
QFP; P-FQFP-128
View Details
4
suppliers
WAGO
Interface module
289-526
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Qorvo
Interface Transceiver IC
DW1000-I-TR13
Specs
Device Type
Transceiver
Features
RoHS
Data Rate
6800 kbps
View Details