Microchip Technology, Inc. -220V P-Channel Enhancement-Mode MOSFET TP5322

Description
TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features High input impedance Low threshold (-2.4V max.) Low input capacitance (110pF max.) Fast switching speeds Low on-resistance Low input and output leakage Free from secondary breakdown
Description
TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features High input impedance Low threshold (-2.4V max.) Low input capacitance (110pF max.) Fast switching speeds Low on-resistance Low input and output leakage Free from secondary breakdown
Datasheet
Datasheet Summary
Powered by GS/AI

The TP5322 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching. It is available in 3-lead SOT-23 and 3-lead SOT-89 packages. The device has a maximum drain-to-source breakdown voltage of -220 V, a maximum gate-source threshold voltage of -2.4 V, and a static drain-to-source on-state resistance of 12 Ω at -10 V gate-source voltage and -200 mA drain current. The input capacitance is 110 pF maximum. The operating ambient and storage temperature ranges are -55°C to +150°C. Thermal resistance is 203 °C/W for SOT-23 and 133 °C/W for SOT-89. The device is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The TP5322 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching. It is available in 3-lead SOT-23 and 3-lead SOT-89 packages. The device has a maximum drain-to-source breakdown voltage of -220 V, a maximum gate-source threshold voltage of -2.4 V, and a static drain-to-source on-state resistance of 12 Ω at -10 V gate-source voltage and -200 mA drain current. The input capacitance is 110 pF maximum. The operating ambient and storage temperature ranges are -55°C to +150°C. Thermal resistance is 203 °C/W for SOT-23 and 133 °C/W for SOT-89. The device is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
-220V P-Channel Enhancement-Mode MOSFET - TP5322 - Microchip Technology, Inc.
Chandler, AZ, United States
-220V P-Channel Enhancement-Mode MOSFET
TP5322
-220V P-Channel Enhancement-Mode MOSFET TP5322
TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features High input impedance Low threshold (-2.4V max.) Low input capacitance (110pF max.) Fast switching speeds Low on-resistance Low input and output leakage Free from secondary breakdown

TP5322 is a low threshold enhancement-mode (normally-off) transistor utilizing an advanced vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • High input impedance
    • Low threshold (-2.4V max.)
    • Low input capacitance (110pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Low input and output leakage
    • Free from secondary breakdown
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP5322
Product Name -220V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data