Microchip Technology, Inc. -400V P-Channel Enhancement-Mode MOSFET TP2640

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2640 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching. It is available in a 3-lead TO-92 package and an 8-lead SOIC package. The device has a drain-to-source breakdown voltage of -400 V, a maximum gate-source voltage of ±20 V, and a gate threshold voltage ranging from -0.8 V to -2 V. It exhibits a static drain-to-source on-state resistance of 11 to 15 Ω at -10 V gate bias and -300 mA drain current. Operating ambient and storage temperatures range from -55°C to +150°C. Thermal resistance is 132 °C/W for the TO-92 package and 101 °C/W for the SOIC package. The device is Pb-free and RoHS-compliant.

Datasheet Summary
Powered by GS/AI

The TP2640 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching. It is available in a 3-lead TO-92 package and an 8-lead SOIC package. The device has a drain-to-source breakdown voltage of -400 V, a maximum gate-source voltage of ±20 V, and a gate threshold voltage ranging from -0.8 V to -2 V. It exhibits a static drain-to-source on-state resistance of 11 to 15 Ω at -10 V gate bias and -300 mA drain current. Operating ambient and storage temperatures range from -55°C to +150°C. Thermal resistance is 132 °C/W for the TO-92 package and 101 °C/W for the SOIC package. The device is Pb-free and RoHS-compliant.

Suppliers

Company
Product
Description
Supplier Links
-400V P-Channel Enhancement-Mode MOSFET - TP2640 - Microchip Technology, Inc.
Chandler, AZ, United States
-400V P-Channel Enhancement-Mode MOSFET
TP2640
-400V P-Channel Enhancement-Mode MOSFET TP2640
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.0V max.)
    • High input impedance
    • Low input capacitance
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2640
Product Name -400V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD16403Q5A N-Channel NexFET™ Power MOSFET - CSD16403Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0037 ohms
View Details
7 suppliers
 - 2EDL8123GXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-VDSON-8
Packing Method Tape Reel; Tape & Reel
View Details