Microchip Technology, Inc. -350V P-Channel Enhancement-Mode MOSFET TP2635

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2635 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It is packaged in a 3-lead TO-92 case and has a drain-to-source breakdown voltage of -350 V, a maximum gate-to-source voltage of ±20 V, and an on-state resistance of 11 to 15 Ω at V_GS = -10 V and I_D = -300 mA. The gate threshold voltage ranges from -0.8 V to -2 V, and the device operates over an ambient temperature range of -55°C to +150°C. It meets RoHS compliance and is free from thermal runaway and secondary breakdown. Thermal resistance is 132 °C/W in the TO-92 package.

Datasheet Summary
Powered by GS/AI

The TP2635 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high input impedance, and fast switching speeds. It is packaged in a 3-lead TO-92 case and has a drain-to-source breakdown voltage of -350 V, a maximum gate-to-source voltage of ±20 V, and an on-state resistance of 11 to 15 Ω at V_GS = -10 V and I_D = -300 mA. The gate threshold voltage ranges from -0.8 V to -2 V, and the device operates over an ambient temperature range of -55°C to +150°C. It meets RoHS compliance and is free from thermal runaway and secondary breakdown. Thermal resistance is 132 °C/W in the TO-92 package.

Suppliers

Company
Product
Description
Supplier Links
-350V P-Channel Enhancement-Mode MOSFET - TP2635 - Microchip Technology, Inc.
Chandler, AZ, United States
-350V P-Channel Enhancement-Mode MOSFET
TP2635
-350V P-Channel Enhancement-Mode MOSFET TP2635
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.0V max.) High input impedance Low input capacitance Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.0V max.)
    • High input impedance
    • Low input capacitance
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2635
Product Name -350V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
MOSFET Transistor - 285-DS8870N - ERSAELECTRONICS PTE. LTD.
View Details
2 suppliers
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 94-3660PBF - Acme Chip Technology Co., Limited
Specs
V(BR)DSS 100 volts
IDSS 4500 milliamps
Package Type 8-SOIC (0.154, 3.90mm Width)
View Details