Microchip Technology, Inc. -400V P-Channel Enhancement-Mode MOSFET TP2540

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2540 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in 3-lead SOT-89 and 3-lead TO-92 packages. The device has a drain-to-source breakdown voltage of -400 V, a maximum gate threshold voltage of -2.4 V, and a static drain-to-source on-state resistance of 19 to 30 Ω depending on gate voltage. It features an input capacitance of 60 pF typical, a maximum operating ambient temperature of +150 °C, and thermal resistance of 132 °C/W for the TO-92 package and 133 °C/W for the SOT-89 package.

Datasheet Summary
Powered by GS/AI

The TP2540 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is available in 3-lead SOT-89 and 3-lead TO-92 packages. The device has a drain-to-source breakdown voltage of -400 V, a maximum gate threshold voltage of -2.4 V, and a static drain-to-source on-state resistance of 19 to 30 Ω depending on gate voltage. It features an input capacitance of 60 pF typical, a maximum operating ambient temperature of +150 °C, and thermal resistance of 132 °C/W for the TO-92 package and 133 °C/W for the SOT-89 package.

Suppliers

Company
Product
Description
Supplier Links
-400V P-Channel Enhancement-Mode MOSFET - TP2540 - Microchip Technology, Inc.
Chandler, AZ, United States
-400V P-Channel Enhancement-Mode MOSFET
TP2540
-400V P-Channel Enhancement-Mode MOSFET TP2540
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.4V max.)
    • High input impedance
    • Low input capacitance (60pF typical)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2540
Product Name -400V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data