The TP2535 is a P-channel enhancement mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage and high input impedance. It is packaged in a TO-92 (N3) case, measuring up to 5.61 mm in height, 4.95 mm in width, and 2.54 mm in body diameter. The device has a maximum drain-to-source breakdown voltage of -350 V, a gate threshold voltage range of -1.0 V to -2.4 V, and a maximum on-state resistance of 25 Ω at -10 V gate voltage. It operates from -55°C to +150°C and is RoHS compliant. The part meets JEDEC TO-92 package standards.
MOSFET P-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TP2535N3-G P003 |
| Product Name | MOSFET |