Microchip Technology, Inc. -350V P-Channel Enhancement-Mode MOSFET TP2535

Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2535 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as logic-level interfaces and battery-operated systems. It is packaged in a 3-lead TO-92 case with a drain-to-source breakdown voltage of -350 V, a maximum gate-to-source voltage of ±20 V, and a gate threshold voltage ranging from -1 V to -2.4 V. The device has a typical input capacitance of 60 pF, a static drain-to-source on-state resistance of 19 to 30 Ω depending on gate voltage, and operates over an ambient temperature range of -55°C to +150°C. Thermal resistance is 132°C/W. It exhibits fast switching speeds, low leakage, and is free from thermal runaway and secondary breakdown.

Datasheet Summary
Powered by GS/AI

The TP2535 is a P-channel enhancement-mode vertical DMOS FET designed for low-threshold switching applications such as logic-level interfaces and battery-operated systems. It is packaged in a 3-lead TO-92 case with a drain-to-source breakdown voltage of -350 V, a maximum gate-to-source voltage of ±20 V, and a gate threshold voltage ranging from -1 V to -2.4 V. The device has a typical input capacitance of 60 pF, a static drain-to-source on-state resistance of 19 to 30 Ω depending on gate voltage, and operates over an ambient temperature range of -55°C to +150°C. Thermal resistance is 132°C/W. It exhibits fast switching speeds, low leakage, and is free from thermal runaway and secondary breakdown.

Suppliers

Company
Product
Description
Supplier Links
-350V P-Channel Enhancement-Mode MOSFET - TP2535 - Microchip Technology, Inc.
Chandler, AZ, United States
-350V P-Channel Enhancement-Mode MOSFET
TP2535
-350V P-Channel Enhancement-Mode MOSFET TP2535
This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (60pF typical) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold, enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven, silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.4V max.)
    • High input impedance
    • Low input capacitance (60pF typical)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2535
Product Name -350V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2139178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
CSD17483F4 30V, N-Channel FemtoFET?MOSFET - CSD17483F4 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 5000 milliamps
View Details
7 suppliers