Microchip Technology, Inc. 220V 0.26A SOT89 MOSFET Transistor TP2522N8

Description
MOSFET P-CH 220V 0.26A SOT89-3 Product overview: TP2522N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2522N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 220V 0.26A SOT89-3 Product overview: TP2522N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2522N8 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220V 0.26A SOT89 MOSFET Transistor
285-TP2522N8
220V 0.26A SOT89 MOSFET Transistor 285-TP2522N8
MOSFET P-CH 220V 0.26A SOT89-3 Product overview: TP2522N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2522N8 can be used for catalog matching and distributor lookup.

MOSFET P-CH 220V 0.26A SOT89-3 Product overview: TP2522N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2522N8 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8 - 048085-TP2522N8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8
048085-TP2522N8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8 048085-TP2522N8
Manufacturer: Microchip Technology Win Source Part Number: 048085-TP2522N8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 220V Continuous Drain Current at 25°C: 260mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 048085-TP2522N8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 220V
Continuous Drain Current at 25°C: 260mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TP2522N8 048085-TP2522N8
Product Name 220V 0.26A SOT89 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8
Polarity P-Channel P-Channel; P-Channel
PD 1600 milliwatts 1600 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data