Microchip Technology, Inc. 220V 260MA MOSFET Transistor TP2522N8-G

Description
MOSFET P-CH 220V 260MA TO243AA Product overview: TP2522N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2522N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 220V 260MA TO243AA Product overview: TP2522N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2522N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220V 260MA MOSFET Transistor
278-TP2522N8-G
220V 260MA MOSFET Transistor 278-TP2522N8-G
MOSFET P-CH 220V 260MA TO243AA Product overview: TP2522N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2522N8-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 220V 260MA TO243AA Product overview: TP2522N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V, 260MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 220V, 260MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP2522N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8-G - 797766-TP2522N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8-G
797766-TP2522N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8-G 797766-TP2522N8-G
Manufacturer: Microchip Technology Win Source Part Number: 797766-TP2522N8-G Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-243AA Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 260mA (Tj) Family Name: TP2522N8 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Manufacturer Package: TO-243AA (SOT-89) Channel Type Type: P Drain Source Voltage: 220V Vgs(th) (Maximum) @ Id: 2.4V @ 1mA Input Capacitance (Ciss) (Maximum) @ Vds: 125pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 1.6W (Ta) Rds On (Maximum) @ Id, Vgs: 12 Ohm @ 200mA, 10V Introduction Date: December 10, 1998 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 797766-TP2522N8-G
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-243AA
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 260mA (Tj)
Family Name: TP2522N8
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Manufacturer Package: TO-243AA (SOT-89)
Channel Type Type: P
Drain Source Voltage: 220V
Vgs(th) (Maximum) @ Id: 2.4V @ 1mA
Input Capacitance (Ciss) (Maximum) @ Vds: 125pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 1.6W (Ta)
Rds On (Maximum) @ Id, Vgs: 12 Ohm @ 200mA, 10V
Introduction Date: December 10, 1998
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - TP2522N8-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP2522N8-G-ND
Single FETs, MOSFETs TP2522N8-G-ND
P-Channel 220V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

P-Channel 220V 260mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP2522N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP2522N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP2522N8-G
MOSFET P-CH 220V 260MA TO243AA

MOSFET P-CH 220V 260MA TO243AA

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 220V 12Ohm

MOSFET 220V 12Ohm

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TP2522N8-G 797766-TP2522N8-G TP2522N8-G-ND TP2522N8-G TP2522N8-G
Product Name 220V 260MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2522N8-G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 220 volts
PD 1.6 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data