Microchip Technology, Inc. -220V P-Channel Enhancement-Mode MOSFET TP2522

Description
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Description
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage
Datasheet
Datasheet Summary
Powered by GS/AI

The TP2522 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a 3-lead SOT-89 package with dimensions up to 4.60 mm in length, 2.60 mm in width, and 1.60 mm in height. The device has a drain-to-source breakdown voltage of -220 V, a maximum gate-to-source voltage of ±20 V, and a maximum gate threshold voltage of -2.4 V. It exhibits a static drain-to-source on-state resistance of up to 15 Ω at -4.5 V gate bias and 12 Ω at -10 V gate bias, with a temperature coefficient of +1.7 %/°C. The input capacitance is rated at a maximum of 125 pF, and it operates over an ambient temperature range of -55°C to +150°C with a thermal resistance of 133 °C/W. The device meets RoHS standards and is Pb-free.

Datasheet Summary
Powered by GS/AI

The TP2522 is a P-channel enhancement-mode vertical DMOS FET designed for switching and amplifying applications requiring low threshold voltage, high breakdown voltage, and fast switching speeds. It is packaged in a 3-lead SOT-89 package with dimensions up to 4.60 mm in length, 2.60 mm in width, and 1.60 mm in height. The device has a drain-to-source breakdown voltage of -220 V, a maximum gate-to-source voltage of ±20 V, and a maximum gate threshold voltage of -2.4 V. It exhibits a static drain-to-source on-state resistance of up to 15 Ω at -4.5 V gate bias and 12 Ω at -10 V gate bias, with a temperature coefficient of +1.7 %/°C. The input capacitance is rated at a maximum of 125 pF, and it operates over an ambient temperature range of -55°C to +150°C with a thermal resistance of 133 °C/W. The device meets RoHS standards and is Pb-free.

Suppliers

Company
Product
Description
Supplier Links
-220V P-Channel Enhancement-Mode MOSFET - TP2522 - Microchip Technology, Inc.
Chandler, AZ, United States
-220V P-Channel Enhancement-Mode MOSFET
TP2522
-220V P-Channel Enhancement-Mode MOSFET TP2522
This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired. Additional Features Low threshold (-2.4V max.) High input impedance Low input capacitance (125pF max.) Fast switching speeds Low on-resistance Free from secondary breakdown Low input and output leakage

This low threshold enhancement-mode (normally-off) transistor utilizes a vertical DMOS structure and well-proven silicon-gate manufacturing process. This combination produces a device with the power handling capabilities of bipolar transistors and with the high input impedance and positive temperature coefficient inherent in MOS devices. Characteristic of all MOS structures, this device is free from thermal runaway and thermally-induced secondary breakdown. Vertical DMOS FETs are ideally suited to a wide range of switching and amplifying applications where very low threshold voltage, high breakdown voltage, high input impedance, low input capacitance, and fast switching speeds are desired.

Additional Features

    • Low threshold (-2.4V max.)
    • High input impedance
    • Low input capacitance (125pF max.)
    • Fast switching speeds
    • Low on-resistance
    • Free from secondary breakdown
    • Low input and output leakage
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number TP2522
Product Name -220V P-Channel Enhancement-Mode MOSFET
Polarity P-Channel
Unlock Full Specs
to access all available technical data