Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2520N8 TP2520N8

Description
Manufacturer: Microchip Technology Win Source Part Number: 048084-TP2520N8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 260mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 048084-TP2520N8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 260mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2520N8 - 048084-TP2520N8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2520N8
048084-TP2520N8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2520N8 048084-TP2520N8
Manufacturer: Microchip Technology Win Source Part Number: 048084-TP2520N8 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.6W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 260mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 125pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 048084-TP2520N8
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.6W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 260mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 125pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 12 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
200V 0.26A SOT89 MOSFET Transistor
285-TP2520N8
200V 0.26A SOT89 MOSFET Transistor 285-TP2520N8
MOSFET P-CH 200V 0.26A SOT89-3 Product overview: TP2520N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2520N8 can be used for catalog matching and distributor lookup.

MOSFET P-CH 200V 0.26A SOT89-3 Product overview: TP2520N8 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 0.26A, SOT89. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 0.26A, SOT89, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2520N8 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 048084-TP2520N8 285-TP2520N8
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2520N8 200V 0.26A SOT89 MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 200 volts
PD 1600 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
MOSFETs - 2139202P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type X2-DFN
View Details
Single FETs, MOSFETs - 1727-4936-6-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT89; TO-243AA
View Details
8 suppliers