Microchip Technology, Inc. 40V 0.16A SOT23 MOSFET Transistor TP2104K1

Description
MOSFET P-CH 40V 0.16A SOT23-3 Product overview: TP2104K1 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.16A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2104K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 0.16A SOT23-3 Product overview: TP2104K1 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.16A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2104K1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.16A SOT23 MOSFET Transistor
285-TP2104K1
40V 0.16A SOT23 MOSFET Transistor 285-TP2104K1
MOSFET P-CH 40V 0.16A SOT23-3 Product overview: TP2104K1 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.16A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2104K1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 0.16A SOT23-3 Product overview: TP2104K1 from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.16A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 0.16A, SOT23, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-TP2104K1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2104K1 - 048083-TP2104K1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2104K1
048083-TP2104K1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2104K1 048083-TP2104K1
Manufacturer: Microchip Technology Win Source Part Number: 048083-TP2104K1 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: TO-236AB (SOT23) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 160mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 60pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 048083-TP2104K1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO-236AB (SOT23)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 160mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 60pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 Ohm @ 500mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-TP2104K1 048083-TP2104K1
Product Name 40V 0.16A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP2104K1
Polarity P-Channel P-Channel; P-Channel
PD 360 milliwatts 360 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data