Microchip Technology, Inc. 40V 430MA MOSFET Transistor TP0604N3-G

Description
MOSFET P-CH 40V 430MA TO92-3 Product overview: TP0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0604N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 40V 430MA TO92-3 Product overview: TP0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0604N3-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 430MA MOSFET Transistor
278-TP0604N3-G
40V 430MA MOSFET Transistor 278-TP0604N3-G
MOSFET P-CH 40V 430MA TO92-3 Product overview: TP0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0604N3-G can be used for catalog matching and distributor lookup.

MOSFET P-CH 40V 430MA TO92-3 Product overview: TP0604N3-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TP0604N3-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0604N3-G - 1110966-TP0604N3-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0604N3-G
1110966-TP0604N3-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0604N3-G 1110966-TP0604N3-G
Manufacturer: Microchip Technology Win Source Part Number: 1110966-TP0604N3-G Packaging: Bulk Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 740mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-92-3 Dimension: TO-226-3, TO-92-3 (TO-226AA) Drain-Source Breakdown Voltage: 40V Continuous Drain Current at 25°C: 430mA (Tj) Gate-Source Threshold Voltage: 2.4V @ 1mA Max Input Capacitance: 150pF @ 20V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110966-TP0604N3-G
Packaging: Bulk
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 740mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-92-3
Dimension: TO-226-3, TO-92-3 (TO-226AA)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 430mA (Tj)
Gate-Source Threshold Voltage: 2.4V @ 1mA
Max Input Capacitance: 150pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 2 Ohm @ 1A, 10V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - TP0604N3-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TP0604N3-G-ND
Single FETs, MOSFETs TP0604N3-G-ND
P-Channel 40V 430mA (Tj) 740mW (Ta) Through Hole TO-92-3

P-Channel 40V 430mA (Tj) 740mW (Ta) Through Hole TO-92-3

Buy Now Datasheet
Mosfet, P-Ch, 40V, 0.43A, 150Deg C/0.74W; Channel Type Microchip - 53Y4264 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 40V, 0.43A, 150Deg C/0.74W; Channel Type Microchip
53Y4264
Mosfet, P-Ch, 40V, 0.43A, 150Deg C/0.74W; Channel Type Microchip 53Y4264
MOSFET, P-CH, 40V, 0.43A, 150DEG C/0.74W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:430mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

MOSFET, P-CH, 40V, 0.43A, 150DEG C/0.74W; Channel Type:P Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:430mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2.4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TP0604N3-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TP0604N3-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TP0604N3-G
MOSFET P-CH 40V 430MA TO92-3

MOSFET P-CH 40V 430MA TO92-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 40V 2 Ohm

MOSFET 40V 2 Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-TP0604N3-G 1110966-TP0604N3-G TP0604N3-G-ND 53Y4264 TP0604N3-G TP0604N3-G
Product Name 40V 430MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - TP0604N3-G Single FETs, MOSFETs Mosfet, P-Ch, 40V, 0.43A, 150Deg C/0.74W; Channel Type Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts 40 volts
Transconductance 4.00E-4 kS
PD 740 milliwatts 740 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers