Microchip Technology, Inc. 350V 230MA MOSFET Transistor TN5335N8-G

Description
MOSFET N-CH 350V 230MA TO243AA Product overview: TN5335N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 350V 230MA TO243AA Product overview: TN5335N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335N8-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 230MA MOSFET Transistor
278-TN5335N8-G
350V 230MA MOSFET Transistor 278-TN5335N8-G
MOSFET N-CH 350V 230MA TO243AA Product overview: TN5335N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 230MA TO243AA Product overview: TN5335N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - TN5335N8-G - 1271493-TN5335N8-G - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - TN5335N8-G
1271493-TN5335N8-G
FETs - Single - TN5335N8-G 1271493-TN5335N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1271493-TN5335N8-G Packaging: Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: TO-243AA (SOT-89) Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.supertex.com Manufacturer Package: TO-243AA Power Dissipation (Maximum): 1.6W Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 350V Id - Continuous Drain Current: 230mA Rds On (Maximum) at Id, Vgs: 15Ohm at 200mA, 10V Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 110pF at 25V

Manufacturer: Microchip Technology
Win Source Part Number: 1271493-TN5335N8-G
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-243AA (SOT-89)
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: TO-243AA
Power Dissipation (Maximum): 1.6W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 350V
Id - Continuous Drain Current: 230mA
Rds On (Maximum) at Id, Vgs: 15Ohm at 200mA, 10V
Gate Source Voltage(th) (Maximum) at Id: 2V at 1mA
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 110pF at 25V

Buy Now
Single FETs, MOSFETs - TN5335N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335N8-GCT-ND
Single FETs, MOSFETs TN5335N8-GCT-ND
N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN5335N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335N8-GDKR-ND
Single FETs, MOSFETs TN5335N8-GDKR-ND
N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - TN5335N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335N8-GTR-ND
Single FETs, MOSFETs TN5335N8-GTR-ND
N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 350V 230mA (Tj) 1.6W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 350V 15Ohm

MOSFET 350V 15Ohm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN5335N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN5335N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN5335N8-G
MOSFET N-CH 350V 230MA TO243AA

MOSFET N-CH 350V 230MA TO243AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-TN5335N8-G 1271493-TN5335N8-G TN5335N8-GCT-ND TN5335N8-G TN5335N8-G
Product Name 350V 230MA MOSFET Transistor FETs - Single - TN5335N8-G Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 350 volts 350 volts
PD 1.6 milliwatts 1600 milliwatts
Unlock Full Specs
to access all available technical data