Microchip Technology, Inc. Single FETs, MOSFETs TN5335K1-G

Description
N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet
Description
N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - TN5335K1-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335K1-GDKR-ND
Single FETs, MOSFETs TN5335K1-GDKR-ND
N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - TN5335K1-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335K1-GCT-ND
Single FETs, MOSFETs TN5335K1-GCT-ND
N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Single FETs, MOSFETs - TN5335K1-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
TN5335K1-GTR-ND
Single FETs, MOSFETs TN5335K1-GTR-ND
N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

N-Channel 350V 110mA (Tj) 360mW (Ta) Surface Mount SOT-23 (TO-236AB)

Buy Now Datasheet
Singapore, Singapore
350V 110MA SOT23 MOSFET Transistor
278-TN5335K1-G
350V 110MA SOT23 MOSFET Transistor 278-TN5335K1-G
MOSFET N-CH 350V 110MA SOT23 Product overview: TN5335K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 110MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 110MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335K1-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 110MA SOT23 Product overview: TN5335K1-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 110MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 110MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-TN5335K1-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MOSFETs - 2648925P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648925P
MOSFETs 2648925P
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

Supplier's Site
MOSFETs - 2648925 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648925
MOSFETs 2648925
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

Supplier's Site
MOSFETs - 2648924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
2648924
MOSFETs 2648924
MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

MOSFET, N-CHANNEL ENHANCEMENT-MODE, 350V

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5335K1-G - 1110811-TN5335K1-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5335K1-G
1110811-TN5335K1-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5335K1-G 1110811-TN5335K1-G
Manufacturer: Microchip Technology Win Source Part Number: 1110811-TN5335K1-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 360mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 3V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 (TO-236AB) Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 350V Continuous Drain Current at 25°C: 110mA (Tj) Gate-Source Threshold Voltage: 2V @ 1mA Max Input Capacitance: 110pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 15 Ohm @ 200mA, 10V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1110811-TN5335K1-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 360mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 3V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23 (TO-236AB)
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 350V
Continuous Drain Current at 25°C: 110mA (Tj)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 110pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 15 Ohm @ 200mA, 10V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mosfet, 350V, 0.11A, 150Deg C, 0.36W; Transistor Polarity Microchip - 72AC6727 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, 350V, 0.11A, 150Deg C, 0.36W; Transistor Polarity Microchip
72AC6727
Mosfet, 350V, 0.11A, 150Deg C, 0.36W; Transistor Polarity Microchip 72AC6727
MOSFET, 350V, 0.11A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:110mA; Drain Source Voltage Vds:350V; On Resistance Rds(on):15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

MOSFET, 350V, 0.11A, 150DEG C, 0.36W; Transistor Polarity:N Channel; Continuous Drain Current Id:110mA; Drain Source Voltage Vds:350V; On Resistance Rds(on):15ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - TN5335K1-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
TN5335K1-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs TN5335K1-G
MOSFET N-CH 350V 110MA SOT23

MOSFET N-CH 350V 110MA SOT23

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 350V 15Ohm

MOSFET 350V 15Ohm

Buy Now Datasheet
Single FETs, MOSFETs - TN5335K1-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
TN5335K1-G
Single FETs, MOSFETs TN5335K1-G
MOSFET N-CH 350V 110MA SOT23

MOSFET N-CH 350V 110MA SOT23

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number TN5335K1-GDKR-ND 278-TN5335K1-G 2648925P 1110811-TN5335K1-G 72AC6727 TN5335K1-G TN5335K1-G TN5335K1-G
Product Name Single FETs, MOSFETs 350V 110MA SOT23 MOSFET Transistor MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - TN5335K1-G Mosfet, 350V, 0.11A, 150Deg C, 0.36W; Transistor Polarity Microchip Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; SOT-23 SOT3; SOT23; SOT-23 (TO-236AB) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 350 volts 350 volts 350 volts
Transconductance 1.25E-4 kS
Unlock Full Specs
to access all available technical data