The TN5325 series is an N-channel enhancement-mode vertical DMOS transistor designed for low-threshold switching applications such as TTL/CMOS interfaces and solid-state relays. It is available in TO-92 (N3) package, with a maximum drain-to-source voltage of 250 V, an on-state resistance of 7.0 Ω at VGS = 10 V, and a maximum continuous drain current of 0.8 A. The gate threshold voltage ranges from 0.6 V to 2.0 V, and the device operates from -55°C to +150°C. It is RoHS compliant and features low input capacitance, fast switching, and no secondary breakdown. All variants share these core specifications regardless of package or marking.
MOSFET N-CH Enhancmnt Mode MOSFET
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | TN5325N3-G P003 |
| Product Name | MOSFET |